EN
  • EN
  • DE

ADC0804-1LCD

Part No ADC0804-1LCD
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description CMOS 8-bit A/D converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1139563-ADC0804-1LCD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0804-1LCD CAD Model

Description

Introducing the ADC0804-1LCD from NXP

The ADC0804-1LCD is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from the esteemed semiconductor manufacturer, NXP. This precision device is designed to bridge the gap between the analog world and digital electronics, offering a seamless conversion that is both accurate and efficient. It stands out in the market for its ease of use, reliability, and versatility, making it an excellent choice for a wide range of applications.

Key Features:

  • Resolution: The ADC0804-1LCD offers an 8-bit resolution, providing 256 discrete values for analog signals, which makes it suitable for many applications that require a moderate level of precision.
  • Single Power Supply: It operates on a single power supply ranging from 4.5V to 6.5V, which simplifies the power design for the system it is integrated into.
  • Low Power Consumption: With a design focused on energy efficiency, this ADC ensures minimal power draw, thus preserving battery life in portable devices.
  • High Conversion Rate: The ADC0804-1LCD boasts a fast conversion time, allowing for real-time data processing, which is critical for time-sensitive applications.
  • Differential Analog Voltage Inputs: This feature allows the device to measure the difference between two voltages, offering greater precision and noise rejection in measurement.
  • No Zero Adjust Required: The ADC0804-1LCD is designed to eliminate the need for zero adjust, which can simplify the calibration process and reduce setup time.

Applications:

The ADC0804-1LCD is a versatile component that can be used in a variety of electronic systems. It is particularly well-suited for:

  • Data acquisition systems
  • Battery-powered instruments
  • Digital thermometers
  • Robotics
  • Industrial control systems

With its simple interface, it can easily be interfaced with microprocessors or microcontrollers, making it a go-to choice for engineers and designers looking to integrate analog inputs into their digital systems. Whether you're developing consumer electronics or sophisticated industrial sensors, the ADC0804-1LCD from NXP offers the reliability and performance you need.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess