EN
  • EN
  • DE

ATMEGA169-16MU

Part No ATMEGA169-16MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATMEGA169
Standard Package 19 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566667-ATMEGA169-16MU
Ultra Librarian 3D Model Ultra Librarian ATMEGA169-16MU CAD Model

Description

The ATMEGA169-16MU is a powerful microcontroller from Microchip Technology, renowned for its high performance, low power consumption, and versatile features. This device is a member of the popular AVR® series, which is well-suited for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features:

  • Advanced RISC Architecture: The ATMEGA169-16MU boasts a 16 MHz advanced RISC processor, providing a perfect balance between power consumption and processing speed. Its efficient instruction set ensures maximum throughput and supports complex functions with minimal clock cycles.
  • Memory: This microcontroller comes with 16KB of in-system self-programmable flash memory, 512 Bytes EEPROM, and 1KB SRAM. This ample memory capacity allows for robust application development and data storage without the need for external memory components.
  • I/O and Packages: It features 53 general-purpose I/O lines, 32 general-purpose working registers, a real-time counter, four flexible timer/counters with compare modes, and two USARTs. The device is available in a 64-pad QFN/MLF package, which is ideal for space-constrained applications.
  • Power Efficiency: With multiple power-saving modes, such as Idle, ADC Noise Reduction, Power-save, Power-down, and Standby, the ATMEGA169-16MU ensures optimal power efficiency, making it suitable for battery-operated devices.
  • Analog Features: The microcontroller includes an 8-channel, 10-bit ADC, differential channels with programmable gain, and an internal temperature sensor, enhancing its utility in sensor-based systems.
  • Peripheral Features: On-chip peripherals include a programmable watchdog timer with internal oscillator, an SPI serial port, and a byte-oriented 2-wire serial interface, providing a multitude of communication options.

Applications:

The versatility of the ATMEGA169-16MU makes it an excellent choice for a variety of applications, such as smart control systems, home automation, battery management, handheld instruments, and IoT devices. Its robust feature set enables developers to create sophisticated systems with a single, compact microcontroller.

In summary, the ATMEGA169-16MU from Microchip Technology is a feature-rich, high-performance microcontroller that offers designers a flexible and efficient solution for their embedded system needs.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess