EN
  • EN
  • DE

SY100E451JY

Part No SY100E451JY
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description 6-BIT REGISTER DIFFERENTIAL DATA CLOCK | IC FF D-TYPE SNGL 6BIT 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.4GHz
Trigger Type Positive Edge
Supply Voltage (V) -4.2V ~ -5.5V
Current - Quiescent (Iq) 101mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Family Part Number 100E451
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262810-SY100E451JY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E451JY CAD Model

Description

The SY100E451JY from Microchip Technology is a standout component in the realm of high-speed circuitry. Designed for precision and reliability, this differential receiver is a critical part of any system requiring fast and accurate signal processing. With its advanced features and robust design, the SY100E451JY is an ideal choice for demanding applications in telecommunications, data communications, and computing environments.

Key Features

  • High-Speed Performance: The SY100E451JY is engineered to handle high-speed signals, making it suitable for systems that operate at elevated frequencies.
  • Differential Inputs: It comes with differential inputs that offer improved noise immunity, a crucial attribute for maintaining signal integrity in electrically noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be power-efficient, helping to reduce the overall energy consumption of the systems it's integrated into.
  • Compatibility: The receiver is compatible with various logic families, which allows for flexible integration into diverse digital systems.
  • Temperature Range: This component is operational over an extended temperature range, ensuring reliability and performance even under varying environmental conditions.

Applications

The SY100E451JY's versatility makes it a suitable component for a range of applications. Its high-speed properties are particularly beneficial in fiber-optic receivers, high-speed data acquisition systems, and automatic test equipment. It is also widely used in clock distribution networks, where maintaining signal integrity is paramount.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100E451JY is no exception. This component is subject to rigorous testing and quality control measures, ensuring that each unit meets the highest standards of performance and reliability. Customers can trust the SY100E451JY to deliver consistent results in the most challenging applications.

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess