EN
  • EN
  • DE

SCH5027D-NW

Part No SCH5027D-NW
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 128QFP / Interface 128-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-BFQFP
Supplier Device Package 128-QFP (14x20)
Mounting Type Surface Mount
Base Product Number SCH5027
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 316659-SCH5027D-NW
Ultra Librarian 3D Model Ultra Librarian SCH5027D-NW CAD Model

Description

Microchip Technology's SCH5027D-NW Super I/O Controller

The SCH5027D-NW from Microchip Technology is a versatile Super I/O (Input/Output) controller designed to support a wide range of interfaces and functionalities for embedded systems. This advanced chip is an integral component for managing the various peripheral devices in computer systems, particularly in industrial and enterprise environments where reliability and extended support for legacy interfaces are critical.

Key Features

  • Multiple Interface Support: The SCH5027D-NW provides robust support for legacy interfaces such as serial ports (UART), parallel ports, floppy disk drives, and keyboard/mouse interfaces. This ensures compatibility with a wide array of peripheral devices that are still prevalent in industrial settings.
  • Enhanced Power Management: With its advanced power management features, the SCH5027D-NW helps to reduce overall system power consumption. It supports various low-power modes, making it ideal for power-sensitive applications.
  • Programmable Configuration: The device offers a high degree of configurability, allowing system designers to tailor its operation to specific requirements through programmable registers. This flexibility is essential for optimizing system performance and compatibility.
  • High Reliability: As with all Microchip Technology products, the SCH5027D-NW is designed for high reliability, ensuring stable and continuous operation even in demanding conditions. This is critical for systems where downtime can have significant consequences.

Applications

The SCH5027D-NW is suited for a range of applications, including:

  • Industrial Control Systems
  • Embedded Systems
  • Point-of-Sale Terminals
  • Networking Equipment
  • Server Platforms

With its robust feature set and support for legacy interfaces, the SCH5027D-NW is an excellent choice for system designers looking to integrate a reliable Super I/O controller into their products. Microchip Technology's commitment to quality ensures that the SCH5027D-NW will provide the performance and dependability required for today's demanding applications.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7872 $60.5952
38+ $3.1081 $118.1078
58+ $3.0099 $174.5742
80+ $2.9129 $233.0320
103+ $2.8159 $290.0377
138+ $2.5248 $348.4224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess