EN
  • EN
  • DE
  • IT

LT1766IGN#TRPBF

Part No LT1766IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK SEPIC ADJ 1.5A 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 5.5V
Maximum Input Voltage 60V
Voltage - Output (Min/Fixed) 1.2V
Maximum Output Voltage 57.6V
Current - Output 1.5A
Frequency - Switching 200kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Part Number Series LT1766
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807296-LT1766IGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1766IGN#TRPBF CAD Model

Description

The LT1766IGN#TRPBF from Linear Technology is a versatile and robust step-down switching regulator designed to deliver high efficiency and reliable performance for a wide range of applications. This component is part of the LT1766 series, which is known for its ability to handle high input voltages while providing a stable output.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 4.5V to 60V, making it suitable for applications with varying input supplies.
  • High Switching Frequency: Features a 1.5MHz fixed frequency operation, allowing for the use of small, low-cost inductors and capacitors, resulting in a compact power supply design.
  • Adjustable Output Voltage: The output voltage can be set from 1.21V to 60V, providing flexibility to power a wide range of devices.
  • High Efficiency: Utilizes a high efficiency 1.5A switch, which can deliver efficiency ratings up to 85%, reducing power loss and heat generation.
  • Stable Operation: Features a stable operation with ceramic output capacitors, ensuring reliable performance under various conditions.
  • Protection Features: Includes a range of protection features such as overcurrent protection, thermal shutdown, and a power good flag.

Applications

The LT1766IGN#TRPBF is ideal for use in telecommunications, automotive systems, industrial controls, and portable devices that require efficient power management. Its ability to handle high input voltages and provide a stable output makes it particularly well-suited for environments with fluctuating power supplies or those that are subject to harsh conditions.

Package and Quality

This regulator is offered in a 16-lead SSOP package, which provides a compact footprint for space-constrained applications. The part number LT1766IGN#TRPBF indicates that the product is provided in tape and reel packaging suitable for automated manufacturing processes, ensuring high-quality and ease of assembly. Linear Technology's commitment to quality means that this product is designed and manufactured to meet the highest standards, providing reliable and consistent performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $13.7813
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $6.2460

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9555 $59.8220
9+ $12.2712 $110.4408
13+ $11.8877 $154.5401
18+ $11.5042 $207.0756
23+ $11.1208 $255.7784
31+ $9.9703 $309.0793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess