EN
  • EN
  • DE

MAX1556AETB+T

Part No MAX1556AETB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK PROG 1.2A SYNC 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Input Voltage MIN 2.6V
Voltage Input MAX 5.5V
Output Voltage 1.2V, 1.5V, 2.5V, 3.3V
Output Current 1.2A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x3)
Win Source Part Number 701632-MAX1556AETB+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX1556
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1556AETB+T CAD Model

Description

Maxim Integrated MAX1556AETB+T Overview

The MAX1556AETB+T from Maxim Integrated is a high-efficiency, compact, dual-input linear battery charger designed to accommodate a wide range of applications, particularly in the portable electronics market. This versatile component is capable of charging single-cell lithium-ion (Li+) batteries from both USB and AC adapter sources, making it an ideal solution for devices requiring flexible charging options.

Key Features

  • Dual-Input Charging: The MAX1556AETB+T can seamlessly switch between USB and AC adapter power sources without interrupting the charging process, ensuring a constant charge to the battery.
  • High Efficiency: This charger is optimized for efficiency, reducing power loss and heat generation during the charging cycle, which makes it suitable for space-constrained applications.
  • Automatic Power-Source Selection: The device intelligently selects the appropriate power source and adjusts the charge current accordingly, whether it's from a standard USB port or an AC adapter.
  • Thermal Regulation: To protect the battery and circuitry, the MAX1556AETB+T includes a thermal regulation feature that reduces charge current if the die temperature exceeds a safe threshold.
  • Charge Current Monitoring: An integrated feature allows for the monitoring of charge current, which can be useful for diagnostics and ensuring the battery is charging correctly.
  • Small Package: The device comes in a 10-pin TDFN (3mm x 3mm) package, which is ideal for portable devices where space is at a premium.

Applications

The MAX1556AETB+T is designed for a broad range of applications where efficient charging from multiple sources is necessary. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Bluetooth Headsets and Accessories
  • Digital Cameras and Camcorders
  • Handheld Gaming Devices
  • GPS Units
  • Other USB-Chargeable Devices

With its dual-input design and high-efficiency operation, the MAX1556AETB+T from Maxim Integrated stands out as a robust and reliable charging solution that is both versatile and easy to integrate into a wide array of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9934 $51.8284
62+ $1.6356 $101.4072
95+ $1.5845 $150.5275
131+ $1.5334 $200.8754
169+ $1.4823 $250.5087
226+ $1.3289 $300.3314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,092 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess