EN
  • EN
  • DE

AD7669ARZ-REEL

Part No AD7669ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC I/O PORT 8BIT ANALOG 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series LC2MOS
Packaging Reel package
Applications Analog I/O
Interface Bus
Operating Supply Voltage 4.75 V ~ 5.25 V
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Mounting SMD
Win Source Part Number 767380-AD7669ARZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD7669
Introduction Date December 19, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7669ARZ-REEL CAD Model

Description

The AD7669ARZ-REEL is a high-performance, precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This particular model comes in a reel package, which is suitable for automated assembly processes, making it ideal for mass production environments.

Key Features

  • Resolution: The AD7669ARZ-REEL offers 16-bit resolution, providing high precision for demanding applications that require accurate analog signal conversion.
  • Sampling Rate: With a sampling rate that supports various applications, this ADC ensures timely and efficient data conversion, allowing for real-time processing and control.
  • Interface: It features a user-friendly digital interface, which makes it easy to integrate with microprocessors and digital systems.
  • Power Consumption: Designed for power-sensitive applications, it operates with low power consumption, thereby reducing the overall energy requirements of the system it is integrated into.
  • Package: The AD7669ARZ-REEL comes in a compact, surface-mount package that is suitable for space-constrained applications.

Applications

The versatility of the AD7669ARZ-REEL allows it to be used across a diverse range of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical equipment
  • Instrumentation
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7669ARZ-REEL is no exception. It is built to meet high industry standards, ensuring stable performance in a variety of operating conditions.

Ordering Information

The product is available on a reel, denoted by the 'REEL' suffix in the part number, which indicates tape and reel packaging that is compatible with automatic pick-and-place equipment. This packaging facilitates efficient handling and placement during the manufacturing process, leading to reduced production times and costs.

With its combination of precision, low power, and ease of use, the AD7669ARZ-REEL from Analog Devices Inc. stands out as a robust choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess