EN
  • EN
  • DE

94750

Part No 94750
Manufacturer 3M
Catalog Terminals
Description CONN RING CIR 10-12AWG #6 1=1PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 6 Stud
Thickness 0.040" (1.02mm)
Width - Outer Edges 0.280" (7.11mm)
Length - Overall 0.980" (24.89mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 10-12 AWG
Insulation Insulated
Color Yellow
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636792-94750
Ultra Librarian 3D Model Ultra Librarian 94750 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN QC RCPT 10-12AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
Molex, LLC
DuraClik ISL Wire-to-Board Crimp Receptacle Terminal, Female, AVSS 0.3 Square Wire, Tin
Lowest to $0.0182
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .063DIA TINLEAD / PC Pin Terminal Connector Through Hole Tin-Lead 0.063" (1.60mm) Dia
Need more? Email Us
TE Connectivity
CONN RING CIRC 10-12AWG CRIMP / Ring Terminal Connector Circular 10-12 AWG Crimp
Need more? Email Us
TE Connectivity
CONN BUTT SPLICE 8 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Need more? Email Us
Molex, LLC
Splice Terminal 17-23AWG 2.54mm 4.06mm Automotive T/R
Need more? Email Us
TE Connectivity
CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Lowest to $0.0433
TE Connectivity
CONN QC RCPT 10-14AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-14 AWG Crimp Connector Fully Insulated
Need more? Email Us
TE Connectivity
Connector Terminal Solder Shield Splice Cross-Linked Polyolefin Black
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess