EN
  • EN
  • DE

94855

Part No 94855
Manufacturer 3M
Catalog Terminals
Description CONN RING CIR 14-16AWG #6 1=1PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Circular
Stud/Tab Size 6 Stud
Thickness 0.030" (0.76mm)
Width - Outer Edges 0.310" (7.87mm)
Length - Overall 1.000" (25.40mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Insulated with Heat Shrink
Features Brazed Seam
Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636849-94855
Ultra Librarian 3D Model Ultra Librarian 94855 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN FERRULE DIN 20AWG WHITE / White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire
Need more? Email Us
TE Connectivity
Connector Terminal Solder Shield Splice Cross-Linked Polyolefin Black
Need more? Email Us
TE Connectivity
POS-LOCK FAH-STECKH / 0.250" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Need more? Email Us
TE Connectivity
CONN SOCKET 22AWG CRIMP TIN / Socket Contact Tin 22 AWG Crimp Stamped
Lowest to $0.0433
TE Connectivity
CONN PIN RCPT / Pin Receptacle Connector
Need more? Email Us
Molex, LLC
Splice Terminal 17-23AWG 2.54mm 4.06mm Automotive T/R
Need more? Email Us
TE Connectivity
CONN RING CIRC 10-12AWG CRIMP / Ring Terminal Connector Circular 10-12 AWG Crimp
Need more? Email Us
Molex, LLC
1.25mm Pitch, PicoBlade Female Crimp Terminal, Gold (Au) Plating, 26-28 AWG, Reel
Need more? Email Us
TE Connectivity
CONN MAG TERM 14-18AWG TAB / Terminal Magnetic Connector 14-18 AWG Tab
Lowest to $0.0176

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess