EN
  • EN
  • DE

94864

Part No 94864
Manufacturer 3M
Catalog Terminals—Spade Connectors
Description CONN SPADE TERM 18-22AWG #6 RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type Spring, Snap
Stud/Tab Size 6 Stud
Width - Outer Edges 0.250" (6.35mm)
Length - Overall 0.870" (22.10mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Insulated
Features Butted Seam
Color Red
Contact Finish Tin
Contact Material Copper, ETP
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1636854-94864
Ultra Librarian 3D Model Ultra Librarian 94864 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN SPADE TERM 16-20AWG M6
Need more? Email Us
Panduit Corp
CONN SPADE TERM 14-16AWG #8 BLU
Need more? Email Us
3M
CONN SPADE TERM 14-16AWG #8 BLU
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG #4 RED
Need more? Email Us
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED
Need more? Email Us
Panduit Corp
CONN SPADE TERM 18-22AWG #10 RED
Need more? Email Us
3M
CONN SPADE TERM 10-12AWG #6
Need more? Email Us
TE Connectivity
CONN SPADE TERM 16-22AWG #10 RED
Need more? Email Us
Panduit Corp
CONN SPADE TERM 14-16AWG #8 BLU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess