EN
  • EN
  • DE

MC33879TEK

Part No MC33879TEK
Manufacturer NXP / Nexperia
Catalog PMIC - Full, Half - Bridge Drivers
Description Configurable Octal Serial Switch with Open Load Detect Current Disable | IC SW SERIAL OCTAL 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Rds On 750mOhm
Current - Peak Output 1.2A
Supply Voltage (V) 5.5V ~ 26.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-BSSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Family Part Number MC33879
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1218491-MC33879TEK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33879TEK CAD Model

Description

The NXP MC33879TEK is a sophisticated piece of technology designed to cater to the demanding needs of automotive and industrial control systems. This versatile component is part of NXP's range of Configurable Octal Serial Switch (COSS) devices, which offer a blend of output switches, diagnostics, and protection features to ensure reliable operation even in harsh conditions.

Key Features

  • Eight Output Channels: The MC33879TEK provides eight output channels that can be configured as either high-side, low-side, or high/low-side drive modes, offering flexibility in controlling various loads.
  • Serial Peripheral Interface (SPI): It comes with an SPI for control and diagnostics, allowing seamless communication with microcontrollers.
  • Enhanced Diagnostics: The device includes open load detection in off-state, short-circuit detection, and over-current protection, which are crucial for identifying and responding to faults.
  • Thermal Shutdown: With a built-in thermal shutdown feature, the MC33879TEK prevents overheating, ensuring the longevity and reliability of both the device and the system it's part of.

Applications

The MC33879TEK is primarily used in the automotive industry for controlling various vehicle functions such as lighting, heating, and motor management. It can also be found in industrial settings, where precise control and diagnostics of machinery are required.

Robust Design

Designed with robustness in mind, the MC33879TEK is capable of withstanding the rigors of automotive environments, including exposure to high temperatures, vibrations, and electrical transients. Its package is specifically engineered to facilitate efficient heat dissipation, ensuring performance stability under various operating conditions.

Quality and Reliability

NXP is known for its commitment to quality, and the MC33879TEK is no exception. It is manufactured to meet the stringent standards of the automotive industry, ensuring high reliability and performance. With the MC33879TEK, designers and engineers can trust that they are incorporating a product that will perform consistently and provide the control necessary for today's advanced automotive and industrial systems.

You May Also Be Interested in

ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0074 $63.0666
21+ $5.7496 $120.7416
32+ $5.5706 $178.2592
43+ $5.3904 $231.7872
56+ $5.2114 $291.8384
75+ $4.6720 $350.4000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess