EN
  • EN
  • DE

NCV7721D2R2G

Part No NCV7721D2R2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER HALF BRIDGE 14SOIC  /  Half Bridge (2) Driver DC Motors, General Purpose 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Package Tape & Reel (TR)
Output Configuration Half Bridge (2)
Applications DC Motors, General Purpose
Interface Logic
Load Type Inductive, Capacitive
Rds On (Typ) 800mOhm LS, 800mOhm HS
Current - Output / Channel 3A
Voltage - Supply 0.3V ~ 40V
Voltage - Load 0.3V ~ 40V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Charge Pump
Fault Protection Current Limiting, UVLO
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number NCV7721
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 981120-NCV7721D2R2G
Ultra Librarian 3D Model Ultra Librarian NCV7721D2R2G CAD Model

Description

The NCV7721D2R2G is a high-performance automotive-grade integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This robust product is specifically engineered to meet the stringent requirements of the automotive industry, offering a reliable solution for various applications.

Key Features

  • Octal Low-Side Driver: The NCV7721D2R2G features eight low-side MOSFET drivers, making it suitable for driving a wide range of loads, including relays, solenoids, and lamps.
  • High Output Current: Each channel of the device can handle a continuous output current of up to 1 A, with peak current capabilities of 2 A, providing ample power for most low-side driving applications.
  • Wide Operating Voltage Range: Its operating voltage range of 5.5 V to 40 V allows for flexible integration into automotive electrical systems without the need for additional voltage regulation.
  • Built-in Protection Features: The device includes several protection features such as overcurrent protection, overtemperature shutdown, and under-voltage lockout, ensuring safe operation under a variety of conditions.
  • SPI Interface: The inclusion of a Serial Peripheral Interface (SPI) allows for digital control and diagnostics, providing enhanced control and monitoring capabilities.
  • Automotive Qualification: The NCV7721D2R2G is AEC-Q100 qualified, ensuring reliability and performance in the harsh environments typical of automotive applications.

Applications

The NCV7721D2R2G is ideal for a range of automotive applications, including but not limited to:

  • Body control modules
  • Power distribution modules
  • Engine control units
  • LED lighting control

Package and Availability

The NCV7721D2R2G is offered in a compact 24-pin SOIC package, which is designed to meet the space constraints of modern automotive electronics. The product is available through ON Semiconductor's distribution network, ensuring global availability and support.

Conclusion

With its robust design, comprehensive protection features, and flexible control interface, the NCV7721D2R2G from ON Semiconductor stands out as a reliable and efficient solution for automotive low-side driving applications. Its commitment to quality and performance makes it a preferred choice for engineers and designers in the automotive industry.

You May Also Be Interested in

ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2308 $50.7696
29+ $3.4715 $100.6735
45+ $3.3630 $151.3350
62+ $3.2545 $201.7790
80+ $3.1460 $251.6800
107+ $2.8206 $301.8042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess