EN
  • EN
  • DE

STK984-090A-E

Part No STK984-090A-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description MOD PFC INVERTER 3PHASE AUTO / Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Series *
Package Tube
Product Status Active
Base Product Number STK984
Standard Package 9 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253558-STK984-090A-E
Ultra Librarian 3D Model Ultra Librarian STK984-090A-E CAD Model

Description

ON Semiconductor STK984-090A-E Intelligent Power Module

The ON Semiconductor STK984-090A-E is a sophisticated intelligent power module designed to deliver high-efficiency power control in a compact package. This module is specifically engineered to cater to the demanding requirements of advanced motor drive applications, such as those found in automotive and industrial settings.

Key Features

  • Integrated Design: The STK984-090A-E combines power elements, gate drive, and protection circuitry in a single package, simplifying design and reducing external components.
  • High Voltage and Current Rating: With a voltage rating of 40V and a 90A current capability, this module is well-suited for handling robust applications.
  • Low RDS(on): The low on-resistance ensures high efficiency and minimal heat generation during operation.
  • Over-Temperature Protection: The built-in temperature sensing and protection features prevent damage from overheating, enhancing the module's reliability and lifespan.
  • Self-Protection Features: The module includes under-voltage lockout, over-current protection, and short-circuit protection, ensuring safe operation under various conditions.

Applications

The STK984-090A-E is ideal for a range of applications that require precise and efficient power control, including:

  • Electric and Hybrid Electric Vehicle Motor Drives
  • Industrial Motor Control Systems
  • High-Performance Power Inverters
  • Renewable Energy Systems (e.g., Solar Inverters, Wind Turbine Converters)

Product Summary

The ON Semiconductor STK984-090A-E represents a leap forward in intelligent power module technology. Its integration of multiple functionalities into a single unit not only streamlines the design process but also improves system performance. The module's high voltage and current ratings, coupled with its comprehensive protection features, make it a reliable choice for engineers looking to enhance the efficiency and durability of their motor drive systems. Whether it's for automotive, industrial, or renewable energy applications, the STK984-090A-E delivers the power and performance needed for today's demanding environments.

You May Also Be Interested in

Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess