EN
  • EN
  • DE

MIC4826BMM-TR

Part No MIC4826BMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC DRIVER EL DC-AC 160VPP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type EL Lamp Driver
Frequency 60Hz to 1kHz
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 21μA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 109605-MIC4826BMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4826BMM-TR CAD Model

Description

Product Overview: MIC4826BMM-TR

The MIC4826BMM-TR is a high-quality electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the MIC4826 series and is designed to deliver efficient performance for a wide range of applications.

The MIC4826BMM-TR is a dual white LED driver that operates with a supply voltage range of 2.7V to 5.5V, making it suitable for portable battery-powered applications. It is specifically optimized for driving white LEDs with a constant current, which is essential for consistent brightness and color temperature.

One of the key features of the MIC4826BMM-TR is its integrated Schottky diode, which helps to improve efficiency by reducing the overall voltage drop within the circuit. This feature, combined with a low quiescent current, ensures minimal power loss and extends battery life in portable devices.

The device is also equipped with a 1MHz PWM dimming input which allows for precise control over the brightness of the LEDs. This high-frequency dimming capability enables flicker-free operation and smooth dimming transitions, making it ideal for applications where visual comfort and quality are critical.

The MIC4826BMM-TR comes in a compact MSOP-8 package, which is space-efficient and suitable for small form factor designs. Its small size and low profile make it an excellent choice for space-constrained applications such as smartphones, tablets, and other portable electronic devices.

In terms of protection, the MIC4826BMM-TR features over-temperature protection and automatic soft-start, which prevents inrush current at power-up, thereby enhancing the reliability and lifespan of the device and the LEDs it drives.

Overall, the MIC4826BMM-TR from Microchip Technology is a robust and versatile LED driver solution that offers high efficiency, precise brightness control, and reliable protection features. Its performance and compact size make it an excellent choice for designers looking to enhance their LED lighting applications.

You May Also Be Interested in

Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
NXP / Nexperia
IC CFL LAMP DVR 600V 20-SOIC
Lowest to $2.0906
Microchip Technology
IC FLASH CONTROL 10W DUAL 14-DIP
Need more? Email Us
Texas Instruments
BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Lowest to $14.0330
Fairchild/ON Semiconductor
IC CTRLR BALLAST ELECT 8SOIC
Lowest to $2.0864
NXP / Nexperia
IC CFL/TL CNTRL 600V 20SO
Need more? Email Us
Infineon Technologies
IC PFC BALLAST CTLR 20-SOIC
Lowest to $2.1425
Texas Instruments
Resonant Fluorescent Lamp Driver
Lowest to $10.6015
Infineon Technologies
IC BALLAST CONTROL ADAPT 8SOIC
Lowest to $0.5850

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8354 $64.2390
80+ $1.5060 $120.4800
120+ $1.4590 $175.0800
165+ $1.4119 $232.9635
215+ $1.3649 $293.4535
285+ $1.2236 $348.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess