EN
  • EN
  • DE

NCV7726DQAR2G

Part No NCV7726DQAR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description AUTOMOTIVE DRIVER  /  Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Half Bridge (12)
Applications DC Motors, General Purpose
Interface Logic, SPI
Load Type Inductive
Technology NMOS
Rds On (Typ) 850mOhm LS, 850mOhm HS
Current - Output / Channel 500mA
Current - Peak Output 1.1A
Voltage - Supply 3.15V ~ 5.25V
Voltage - Load 5.5V ~ 32V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Features Charge Pump
Fault Protection Over Current, Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Package / Case 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 24-SSOP-EP
Base Product Number NCV7726
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV7726DQAR2GOSDKR,NCV7726DQAR2GOSCT,NCV7726DQAR2GOSTR
Standard Package 2,500
Win Source Part Number 983104-NCV7726DQAR2G
Ultra Librarian 3D Model Ultra Librarian NCV7726DQAR2G CAD Model

Description

ON Semiconductor NCV7726DQAR2G Product Overview

The NCV7726DQAR2G is a highly integrated and robust automotive-grade product from ON Semiconductor, designed to deliver exceptional performance in a wide range of automotive applications. This octal configurable low/high-side driver is part of ON Semiconductor's extensive portfolio of automotive solutions, offering reliability and flexibility for designers working on advanced vehicle systems.

Key Features

  • Multiple Channel Configuration: The NCV7726DQAR2G features eight output drivers which can be configured as either high-side, low-side, or H-bridge drivers, providing a versatile platform for controlling a variety of loads.
  • High Voltage Operation: With an operating voltage range from 5.5 V to 28 V, this device can handle a broad spectrum of automotive voltages, making it suitable for 12 V, 24 V, and hybrid systems.
  • Current Sense: Each channel incorporates current sensing capabilities, allowing for real-time monitoring and diagnostics of the load, enhancing system reliability and performance.
  • Thermal Protection: The product is equipped with overtemperature shutdown protection, ensuring the device and the system it controls are safeguarded against thermal damage.
  • High ESD Protection: With built-in Electrostatic Discharge (ESD) protection, the NCV7726DQAR2G is resilient to the harsh electrical environments found in automotive applications.

Applications

The versatility of the NCV7726DQAR2G makes it an ideal choice for various automotive applications, including:

  • Body Control Modules
  • LED Lighting Systems
  • Engine Control Units
  • Motor Control for Pumps, Fans, and Wipers

Quality and Reliability

As an automotive-grade product, the NCV7726DQAR2G meets stringent quality standards, including AEC-Q100 qualification. It is designed to withstand the demanding conditions of the automotive environment, ensuring long-term reliability and performance.

Environmental Compliance

ON Semiconductor is committed to environmental stewardship, and the NCV7726DQAR2G is no exception. It is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements for electronic components.

In summary, the NCV7726DQAR2G from ON Semiconductor is a versatile and durable solution for automotive applications requiring configurable low/high-side driver capabilities. With its robust feature set and adherence to automotive quality standards, this product is an excellent choice for designers seeking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $5.3788
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Infineon Technologies
IC CONTROLLER / Driver
Lowest to $6.3444
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8888 $58.6656
29+ $4.0113 $116.3277
45+ $3.8859 $174.8655
62+ $3.7606 $233.1572
80+ $3.6352 $290.8160
107+ $3.2592 $348.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess