EN
  • EN
  • DE

MAX34565ETB+T

Part No MAX34565ETB+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI EXP 10TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications PCI Express
Features Latched Fault, OVP, Thermal Limit, UVLO
Programmable Features Current Limit, Slew Rate
Supply Voltage (V) 9V ~ 13.2V
Current - Output (Maximum) 3.6A
Temperature Range - Operating -40°C ~ 150°C
Current - Supply 1.6mA
Mounting Style SMD
Manufacturer Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN-EP (3x3)
Feature Pins (EN, FAULT), ILIM, VRAMP
Part Number Series MAX34565
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806553-MAX34565ETB+T
Ultra Librarian 3D Model Ultra Librarian MAX34565ETB+T CAD Model

Description

Maxim Integrated's MAX34565ETB+T: A High-Performance Power Management Solution

The MAX34565ETB+T is a cutting-edge power management integrated circuit (IC) developed by Maxim Integrated, a brand renowned for its innovative and reliable products in the field of analog and mixed-signal engineering. This versatile IC is designed to cater to a wide array of applications, particularly excelling in environments where efficient power conversion and management are critical.

Encased in a tiny, space-saving TDFN-10 package, the MAX34565ETB+T is optimized for compact and high-density applications. It operates over a broad temperature range, making it suitable for industrial, automotive, and consumer electronics that require stable performance under varying environmental conditions.

One of the standout features of the MAX34565ETB+T is its high efficiency, which helps to reduce power loss during operation and extends the life of battery-powered devices. This efficiency is achieved through advanced design techniques and the use of high-quality components that ensure minimal quiescent current and optimal power transfer.

The device also boasts a flexible power supply range, accommodating various input voltages and enabling it to integrate seamlessly into different system architectures. This flexibility is complemented by its robust protection features, which safeguard the IC and the system against overcurrent, overvoltage, undervoltage, and thermal overload conditions.

With its integrated power MOSFETs, the MAX34565ETB+T simplifies circuit design and reduces external component count, which not only saves space but also reduces the overall cost of the power management solution. This integration, along with its excellent transient response, makes it an ideal choice for powering sensitive digital circuits that demand stable and clean power supplies.

In summary, Maxim Integrated's MAX34565ETB+T is a high-performance power management IC that offers efficiency, compactness, and reliability. Its advanced features and robust protection mechanisms make it an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP / Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Monolithic Power Systems Inc.
Need more? Email Us
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $23.1818

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess