EN
  • EN
  • DE

LTC7060EMSE#WPBF

Part No LTC7060EMSE#WPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description 100V HALF BRIDGE DRIVER / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Analog Devices Inc.
Package Tube
Output Configuration Half Bridge (2)
Applications General Purpose
Interface PWM
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 800mOhm LS, 1.5Ohm HS
Current - Output / Channel 6A
Current - Peak Output 6A
Voltage - Supply 6V ~ 14V
Voltage - Load 6V ~ 14V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Shoot-Through, UVLO
Mounting SMD (SMT)
Package / Case 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 12-MSOP-EP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC7060EMSE#WPBF,-2735-LTC7060EMSE#WPBF
Standard Package 37
Win Source Part Number 1006211-LTC7060EMSE#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC7060EMSE#WPBF CAD Model

Description

Analog Devices Inc. LTC7060EMSE#WPBF

The LTC7060EMSE#WPBF is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of their extensive range of power management solutions, specifically engineered to deliver efficient and reliable performance for a wide array of applications.

The LTC7060EMSE#WPBF is a high-efficiency, monolithic synchronous step-down DC/DC converter that can deliver up to 2A of continuous output current. It operates over a wide input voltage range, making it versatile for use in various systems that require a stable and regulated power supply. The device's advanced design ensures that it maintains a low quiescent current, which is beneficial for battery-powered applications where power conservation is crucial.

One of the standout features of the LTC7060EMSE#WPBF is its robust thermal performance, which is encapsulated in a thermally efficient MSOP-16 package. This package is designed to optimize heat dissipation, ensuring that the device operates within its temperature range even under high load conditions. The product also includes a high-performance switching regulator with a fixed frequency operation, which helps to minimize external component count and simplify the design process.

The LTC7060EMSE#WPBF is equipped with a range of protective features to enhance system reliability. These include overvoltage, overcurrent, and overtemperature protections, which safeguard the device and the system it powers from potential damage due to abnormal operating conditions. Additionally, the converter features a power good flag, which provides a real-time indication of the output voltage status, enabling system monitoring and diagnostics.

With its exceptional efficiency, compact size, and comprehensive protection features, the LTC7060EMSE#WPBF is an ideal choice for designers looking to implement a robust power solution in applications such as portable devices, automotive electronics, industrial controls, and telecommunications equipment. Analog Devices Inc. ensures that this product meets the highest quality standards, offering reliable performance for critical and demanding applications.

You May Also Be Interested in

3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us
Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $8.0437
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.6717 $75.6717
2+ $62.0896 $124.1792
3+ $60.1493 $180.4479
4+ $58.2090 $232.8360
5+ $56.2687 $281.3435
6+ $50.4478 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess