EN
  • EN
  • DE

SV2000

Part No SV2000
Manufacturer ABB Embedded Power
Catalog OEM Parts ( S )
Description SV2000 - Abb SV2000, Vertical Segregation Kit H2000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061538-SV2000
Categories OEM Parts( S )
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SV2000 CAD Model

Description

The ABB Embedded Power SV2000 is a high-performance, single-output AC-DC power supply designed for a wide range of industrial and telecom applications. It provides a reliable and efficient power solution in a compact form factor. The SV2000 series is known for its robust design, high power density, and comprehensive protection features, making it suitable for demanding environments.

Applications:

  • Telecommunications Equipment: Powering network infrastructure, switches, and routers.
  • Industrial Automation: Supplying power to PLCs, HMIs, and other control systems.
  • Medical Devices: Providing reliable power for diagnostic and monitoring equipment.
  • Test and Measurement Equipment: Powering laboratory instruments and data acquisition systems.
  • Renewable Energy Systems: Supporting power conversion and control in solar and wind energy applications.

Features:

  • High Efficiency: Designed for optimal energy conversion, reducing heat dissipation and operating costs.
  • Universal AC Input: Operates from a wide range of AC input voltages (90-264VAC), ensuring compatibility with various power grids.
  • Compact Size: Space-saving design allows for easy integration into various systems.
  • Output Voltage Adjustment: Allows for fine-tuning of the output voltage to meet specific application requirements.
  • Remote Sense: Compensates for voltage drops across load cables, ensuring accurate voltage regulation at the load.
  • Overvoltage Protection (OVP): Protects the load from excessive voltage levels.
  • Overcurrent Protection (OCP): Limits the output current to prevent damage from overload conditions.
  • Overtemperature Protection (OTP): Shuts down the power supply in case of overheating to prevent damage.
  • Remote On/Off Control: Enables remote control of the power supply for system integration.

Benefits:

  • Reliable Performance: Designed for continuous operation in demanding environments, ensuring minimal downtime.
  • Cost-Effective: High efficiency and long lifespan reduce operating costs and total cost of ownership.
  • Versatile: Suitable for a wide range of applications due to its universal input and adjustable output voltage.
  • Easy Integration: Compact size and remote control features simplify system integration.
  • Enhanced Safety: Comprehensive protection features ensure the safety of the load and the power supply itself.

Technical Specifications:

The SV2000 typically offers output voltages ranging from 12V to 48V, with power levels up to 2000W. It meets various industry standards for safety and EMC compliance, including UL, CE, and RoHS. The operating temperature range is typically -20°C to +70°C. Detailed specifications can be found in the product datasheet from ABB Embedded Power.

You May Also Be Interested in

Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0318
Honeywell
Contact for details
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess