Products specifications

RoHS Non-Compliant
Win Source Part Number 1096623-ST9028ZC1/IJ
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST9028ZC1/IJ CAD Model

Description

The ST9028ZC1/IJ is a cutting-edge integrated circuit (IC) developed by STMicroelectronics, a leader in the semiconductor industry. This product is designed to cater to a wide range of applications, delivering high performance, reliability, and efficiency. It's an excellent choice for designers looking for a robust component that can operate in demanding environments.

Key Features

  • High Integration: The ST9028ZC1/IJ integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Advanced Technology: Manufactured with STMicroelectronics' state-of-the-art technology, this IC ensures superior performance and longevity.
  • Energy Efficiency: With an emphasis on power conservation, the ST9028ZC1/IJ is designed to operate with minimal power consumption, making it suitable for energy-sensitive applications.
  • Robust Operation: This product is built to withstand harsh conditions, ensuring consistent operation even under extreme temperatures and voltages.
  • Flexible Use: The versatility of the ST9028ZC1/IJ allows it to be used in a variety of applications, from industrial automation to consumer electronics.

Applications

The ST9028ZC1/IJ is ideal for a range of applications, including:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

The technical specifications of the ST9028ZC1/IJ provide a glimpse into its capabilities:

  • Package: The IC comes in a robust package that ensures its integrity during handling and operation.
  • Quality and Reliability: STMicroelectronics' commitment to quality means that each ST9028ZC1/IJ IC is tested to meet stringent standards before it reaches the customer.
  • Support and Documentation: Comprehensive technical documentation and support are available, providing designers with the necessary resources to integrate this IC into their projects effectively.

In conclusion, the ST9028ZC1/IJ from STMicroelectronics represents a remarkable blend of innovation, efficiency, and durability, making it a top choice for electronic designers looking to enhance their products with a reliable and powerful IC.

You May Also Be Interested in

Amphenol
SJT00RT-22-21PN(W52) L/c SJT00RT2221PNW52LC
Need more? Email Us
ECAD model for SJT00RT-22-21PN(W52) L
Cypress Semiconductor Corp
Specialty Memory Circuit PBGA56
Lowest to $7.3127
ECAD model for S71VS256RD0ZHE400
ON Semiconductor
Lowest to $0.6520
ECAD model for SHBC856BDW1T1G
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
ECAD model for SK1881
Signal Transformer
PWR XFMR LAMINATED 1.1VA TH /
Need more? Email Us
ECAD model for ST-2-56
Littelfuse Inc.
NGR MONITOR HV LVPS /
Need more? Email Us
ECAD model for SE-330HV-20-00
Carling Technologies
Need more? Email Us
ECAD model for SSG212XX-30050-XNS2
Omega Engineering
Silicon Heaters | Flexible Heating Elements in Rubber And Fiberglass
Need more? Email Us
ECAD model for SRFGA-204/5
NTE
Capacitor High Temperature Snap in Aluminum Electrolytic 6800UF 50V 20% 105 Degree C
Need more? Email Us
ECAD model for SIT6800M50

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention