Products specifications

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Manufacturer Microchip Technology
Packaging Tube
IGBT Type Trench Field Stop
Configuration Single
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 215 A
Power - Max 625 W
Vce(on) (Max) @ Vge, Ic 2.1V @ 15V, 150A
Current - Collector Cutoff (Max) 100 µA
Input Capacitance (Cies) @ Vce 9.5 nF @ 25 V
Input Standard
NTC Thermistor No
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Case / Package ISOTOP
Supplier Device Package ISOTOP®
Base Product Number APT150
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT150GN120JMI-ND,APT150GN120JMI
Standard Package 1
Win Source Part Number 1324942-APT150GN120J
Ultra Librarian 3D Model Ultra Librarian APT150GN120J CAD Model

Description

The APT150GN120J is a high-performance, N-channel IGBT (Insulated Gate Bipolar Transistor) designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This IGBT is built for efficiency and power, making it an ideal choice for a range of applications, including motor drives, renewable energy inverters, UPS (Uninterruptible Power Supplies), and switch mode power supplies.

Key Features

  • High Voltage Capability: The APT150GN120J boasts a high voltage rating of 1200V, which allows it to handle significant power levels and makes it suitable for high voltage applications.
  • Low On-Resistance: With a low on-resistance, this IGBT ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching Speed: The device's fast switching capabilities reduce switching losses, which is critical for high-frequency operations.
  • Robust Design: The APT150GN120J is designed to be rugged, with a high tolerance for tough conditions, ensuring reliability and a long operational life.
  • Low Gate Charge: The low gate charge of this IGBT reduces the power required to drive the gate, simplifying the drive circuitry and saving energy.

Applications

The APT150GN120J is versatile and can be used in various high power applications. Its robustness and efficiency make it particularly well-suited for:

  • Industrial Motor Drives
  • Renewable Energy Inverters
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction Circuits
  • Switch Mode Power Supplies (SMPS)

Product Specifications

Parameter Value Collector-Emitter Voltage (V<sub>ces) 1200V Collector Current (I<sub>c) 150A Power Dissipation (P<sub>d) 830W Operating Temperature Range -55°C to +150°C Package Type SP4

With its combination of high voltage capability, efficiency, and speed, the APT150GN120J from Microchip Technology is a reliable and powerful component for your high-performance power management solutions.

You May Also Be Interested in

Others
Trans IGBT Module N-CH 600V 20A 100000mW 24-Pin ECONO2-5
Lowest to $127.0825
ECAD model for BSM15GP60
Powerex Inc.
IGBT MOD NX 150A 1200V 6-PAC / Trans IGBT Module N-CH 1200V 150A 935000mW 35-Pin
Need more? Email Us
ECAD model for CM150TX-24S1
IXYS
HiPerFASTTM IGBT | IGBT FAST 600V 200A SOT-227B
Need more? Email Us
ECAD model for IXGN200N60B
Infineon Technologies
High Speed IGBT Module
Lowest to $87.1149
ECAD model for F3L150R12W2H3 B11
Infineon Technologies
EasyPIM module with Trench/Fieldstopp IGBT3 and Emitter Controlled 3 diode and PressFIT / NTC
Lowest to $54.3984
ECAD model for FP20R06W1E3_B11
Siemens
IGBT Power Module (Solderable Power module 3-phase full-bridge Including fast free-wheel diodes)
Need more? Email Us
ECAD model for BSM150GT120DN2
Others
Trans IGBT Module N-CH 1200V 115A 460000mW 7-Pin 34MM-1 Tray
Need more? Email Us
ECAD model for BSM50GB120DLC
Infineon Technologies
IGBT 1700V 72A 500W MODULE / Trans IGBT Module N-CH 1700V 72A 500000mW 7-Pin 34MM-1 Tray
Need more? Email Us
ECAD model for BSM50GB170DN2HOSA1
eupec GmbH
IGBT-Wechselrichter / IGBT-inverter
Need more? Email Us
ECAD model for FZ1200R17KE3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.3582 $116.3582
2+ $112.6047 $225.2094
3+ $108.8512 $326.5536
4+ $97.5908 $390.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 277 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention