Products specifications

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC83xx
Packaging Tray
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 333MHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000 Mbps (2)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 620-BBGA Exposed Pad
Manufacturer Package 620-PBGA (29x29)
Additional Interfaces DUART, I2C, PCI, SPI, TDM
Win Source Part Number 789263-MPC8315VRAFDA
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8315
Introduction Date February 05, 2009
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MPC8315VRAFDA CAD Model

Description

NXP MPC8315VRAFDA PowerQUICC II Pro Processor

The NXP MPC8315VRAFDA is a highly integrated microprocessor that belongs to the PowerQUICC II Pro family, designed to deliver exceptional performance and connectivity for a wide range of applications. This processor is built on Power Architecture technology, ensuring robust processing capabilities for embedded computing tasks. It is specifically engineered to meet the demands of networking, telecommunications, and industrial control systems where efficiency and reliability are paramount.

Key Features:

  • High-Performance Core: At the heart of the MPC8315VRAFDA lies a Power Architecture e300 core that operates at speeds up to 400 MHz, providing a balanced ratio between performance and power consumption.
  • Integrated Security: The processor includes an advanced encryption engine that supports a variety of algorithms, such as AES, DES, 3DES, MD5, SHA-1, and SHA-256, ensuring secure data transmission and storage.
  • Dual Ethernet Ports: Equipped with two Fast Ethernet controllers, the MPC8315VRAFDA facilitates high-speed networking and seamless connectivity for industrial and telecommunications equipment.
  • Flexible Memory Interface: The device supports a range of memory options, including DDR2 SDRAM, which allows for scalable memory configurations to match specific application requirements.
  • PCI Express Interface: The inclusion of a PCI Express interface provides high-speed data transfer and compatibility with a wide array of peripheral devices.
  • Low Power Consumption: Designed with power efficiency in mind, the MPC8315VRAFDA is suitable for applications that require energy-saving capabilities without compromising performance.

Applications:

The versatility of the NXP MPC8315VRAFDA makes it ideal for a range of applications. It is commonly used in network routers, switches, access points, and gateways, as well as in industrial control systems, such as robotics and automation controllers. Its integrated security features also make it suitable for use in secure networking equipment and applications requiring data encryption.

In summary, the NXP MPC8315VRAFDA is a powerful and flexible processor that delivers the necessary performance, connectivity, and security for today's demanding embedded computing environments. Its robust feature set ensures that it can be deployed across various applications, providing a reliable and efficient solution for system designers.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DL 800MHZ 624MAPBGA
Need more? Email Us
ECAD model for MCIMX6U1AVM08AD
NXP / Nexperia
IC MPU QORIQ P1 667MHZ 561TEPBGA
Need more? Email Us
ECAD model for P1024NSN5BFB
NXP / Nexperia
IC MPU QORIQ 800MHZ 525FCPBGA
Need more? Email Us
ECAD model for LS1020AXE7HNB
NXP / Nexperia
IC MPU MPC82XX 200MHZ PBGA516
Need more? Email Us
ECAD model for MPC8250AZQIHBC
NXP / Nexperia
IC MPU QORIQ 800MHZ 448FBGA
Need more? Email Us
ECAD model for LS1028ASE7HNA
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7KQB
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1012NXN2FFB
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023ASN7MNLB
NXP / Nexperia
IC MPU MPC74XX 600MHZ 360FCCLGA
Need more? Email Us
ECAD model for MC7448VS600NC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention