Products specifications

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series BZY93
Package Box
Product Status Active
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±6.54%
Power - Max 20 W
Impedance (Max) (Zzt) 1 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 9.1 V
Temperature Range - Operating 175°C (TJ)
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 87575-BZY93C13
Ultra Librarian 3D Model Ultra Librarian BZY93C13 CAD Model

Description

Product Description

The BZY93C13 is a versatile Zener diode designed to provide efficient voltage stabilization in various electronic circuits. Known for its reliability and precision, it is widely used in voltage reference and clamping applications.

Features and Benefits

  • High Power Capability: Capable of handling significant power, making it suitable for industrial applications.
  • Wide Operating Range: Operates effectively in a broad range of temperatures and environmental conditions.
  • Durability: Engineered for a long service life, reducing maintenance requirements.

Applications

  • Voltage Regulators
  • Switching Circuits
  • Industrial Control Systems
  • Power Conversion Units

The BZY93C13 provides reliable performance and stability, essential for complex electronics projects requiring precise voltage control.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.0296
ECAD model for BZT52H-B18-QX
Rohm Semiconductor
DIODE ZENER 18V 100MW VMD2 / Zener Diode 18 V 100 mW ±2% Surface Mount VMD2
Lowest to $0.8652
ECAD model for VDZT2R18B
Rohm Semiconductor
DIODE ZENER 62V 1W SOD123FL
Need more? Email Us
ECAD model for KDZLVTFTR62
Taiwan Semiconductor
Diode Zener Single 3.305V 5% 150mW 2-Pin SMD T/R
Need more? Email Us
ECAD model for TSZU52C3V3RZ
General Semiconductor
DIODE ZENER 68V 200MW SOD323
Lowest to $0.0489
ECAD model for BZX384B68-E3-08
Rohm Semiconductor
500MW 12V, SOD-323FL, SMALL AND / Zener Diode 12 V 500 mW ±2.71% Surface Mount UMD2
Need more? Email Us
ECAD model for UFZVTE-1712B
Vishay
DIODE ZENER 5.6V 500MW SOD123
Need more? Email Us
ECAD model for MMSZ5232C-HE3-08
Vishay
DIODE ZENER 100V 1W GL41 / Zener Diode 100 V 1 W ±10% Surface Mount GL41 (DO-213AB)
Need more? Email Us
ECAD model for ZGL41-100-E3/96
Panjit
Diode Zener Single 2.5V 5% 500mW 2-Pin Mini-MELF T/R
Need more? Email Us
ECAD model for ZMM5222BT/R7

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $10.1974 $71.3818
16+ $8.3670 $133.8720
24+ $8.1057 $194.5368
33+ $7.8440 $258.8520
43+ $7.5825 $326.0475
58+ $6.7982 $394.2956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention