Products specifications

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3024
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 15 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 11.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3024
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538972-1N3024B
Ultra Librarian 3D Model Ultra Librarian 1N3024B CAD Model

Description

The 538972-1N3024B is a single zener diode designed for voltage regulation and protection applications.

  • Product Name: 538972-1N3024B
  • Manufacturer: Solid State Inc.
  • Type: Zener Diode
  • Power Dissipation: 1W (Maximum)
  • Zener Voltage: 15V ±5%
  • Forward Voltage: 1.5V @ 200mA
  • Reverse Leakage Current: 1µA @ 11.4V
  • Mounting Type: Through Hole
  • Package: DO-13
  • Packaging: Bulk (10 pieces)
  • Operating Temperature: -65°C to 175°C
  • Status: Active

You May Also Be Interested in

Vishay
DIODE ZENER 36.93V 500MW SOD80 / Zener Diode 36.93 V 500 mW Surface Mount SOD-80 QuadroMELF
Need more? Email Us
ECAD model for VLZ39C-GS18
General Semiconductor
DIODE ZENER 68V 200MW SOD323
Lowest to $0.0489
ECAD model for BZX384B68-E3-08
Vishay
DIODE ZENER 3.31V 1W DO213AB / Zener Diode 3.31 V 1 W ±5% Surface Mount DO-213AB
Need more? Email Us
ECAD model for ZM4728A-GS18
Micro Commercial Co
DIODE ZENER 68V 200MW SOD323
Lowest to $0.0653
ECAD model for BZT52B68JS-TP
Rohm Semiconductor
500MW 12V, SOD-323FL, SMALL AND / Zener Diode 12 V 500 mW ±2.71% Surface Mount UMD2
Need more? Email Us
ECAD model for UFZVTE-1712B
Rohm Semiconductor
DIODE ZENER 18V 100MW VMD2 / Zener Diode 18 V 100 mW ±2% Surface Mount VMD2
Lowest to $0.8652
ECAD model for VDZT2R18B
DIOTEC Electronics Corporation
ZENERDIODE,DO-41,91V,2W,5% / Zener Diode 91 V 2 W ±5% Through Hole DO-41/DO-204AC
Need more? Email Us
ECAD model for ZY91
DIOTEC Electronics Corporation
ZENERDIODE,DO-41,30V,2W,5% / Zener Diode 30 V 2 W ±5% Through Hole DO-41/DO-204AC
Need more? Email Us
ECAD model for ZY30
General Semiconductor
DIODE ZENER 12V 300MW SOT23-3
Lowest to $0.2933
ECAD model for BZX84B12-HE3-08

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.9911 $79.9555
10+ $13.1210 $131.2100
16+ $12.7109 $203.3744
22+ $12.3008 $270.6176
28+ $11.8909 $332.9452
37+ $10.6608 $394.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention