EN
  • EN
  • DE

SK1881

Part No SK1881
Manufacturer ABB Embedded Power
Catalog OEM Parts ( S )
Description SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066539-SK1881
Categories OEM Parts( S )
Manufacturer ABB Embedded Power
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK1881 CAD Model

Description

The SK1881, manufactured by ABB Embedded Power, is a DC-DC converter primarily used in various power supply applications. This converter is designed to efficiently convert direct current from one voltage level to another, making it suitable for systems requiring stable and regulated power.

Applications:

  • Telecommunications Equipment: Used in base stations, network switches, and other telecom infrastructure to provide reliable power to sensitive components.
  • Industrial Automation: Employed in control systems, programmable logic controllers (PLCs), and other industrial devices requiring a stable DC power source.
  • Data Centers: Integrated into server power supplies and other data center equipment to ensure efficient and reliable power distribution.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine control systems to manage and convert DC power generated by renewable sources.
  • Medical Devices: Found in various medical equipment, such as patient monitoring systems and diagnostic devices, where stable and regulated power is crucial.

Features:

  • High Efficiency: Designed for optimal energy conversion, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in various applications.
  • Over-Voltage Protection: Protects downstream circuitry from excessive voltage levels, enhancing system reliability.
  • Over-Current Protection: Prevents damage from excessive current draw, safeguarding the converter and connected devices.
  • Short-Circuit Protection: Shuts down the converter in the event of a short circuit, preventing catastrophic failure.
  • Thermal Protection: Includes thermal shutdown to prevent overheating and ensure long-term reliability.
  • Compact Design: Allows for easy integration into space-constrained applications.

Benefits:

  • Improved System Reliability: Provides stable and regulated power, reducing the risk of component failure and system downtime.
  • Enhanced Energy Efficiency: Minimizes power loss, reducing energy consumption and operating costs.
  • Increased System Protection: Protects against over-voltage, over-current, and short-circuit conditions, enhancing system safety.
  • Simplified System Design: Offers a compact and easy-to-integrate solution, simplifying system design and reducing development time.
  • Reduced Maintenance Costs: Improves system reliability, reducing the need for frequent maintenance and repairs.

The SK1881 DC-DC converter is a robust and reliable solution for a wide range of applications requiring efficient and stable DC power conversion. Its comprehensive protection features and compact design make it a versatile choice for various industrial and commercial systems.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Micrel
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess