The AD5744ASUZ is a quad, 12-bit, high performance, low power, serial input, voltage output digital-to-analog converter (DAC) with an on-chip reference. The DAC architecture uses a proprietary iCMOS process that enables the development of precision analog circuits. The AD5744ASUZ incorporates a power-on reset circuit that ensures the DAC output powers up to 0 V and remains there until a valid write takes place to the device. It contains a per-channel programmable gain and offset adjust feature allowing the user to compensate for system errors. The AD5744ASUZ is available in a 16-lead TSSOP package.
Applications
- Process Control
- Data Acquisition Systems
- ATE
- Industrial Automation
- Instrumentation
Features
- Quad, 12-Bit DAC
- Low Power: 3 mW
- On-Chip 2.5 V Reference
- iCMOS Process Technology
- Power-On Reset
- Per-Channel Programmable Gain and Offset Adjust
- Available in 16-lead TSSOP Package
Benefits
- The quad DAC provides a cost-effective solution for multi-channel applications.
- The low power consumption makes it suitable for portable and battery-powered applications.
- The on-chip reference simplifies the design and reduces the number of external components.
- The iCMOS process technology enables high performance and reliability.
- The power-on reset circuit ensures a known output state at power-up.
- The per-channel programmable gain and offset adjust feature allows for system calibration.
Additional Details
The AD5744ASUZ uses a versatile 3-wire serial interface that operates at clock rates up to 30 MHz and is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards. The device operates over the -40°C to +105°C temperature range.