EN
  • EN
  • DE

AD6641XCPZ500

Part No AD6641XCPZ500
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042892-AD6641XCPZ500
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6641XCPZ500 CAD Model

Description

The AD6641XCPZ500 is a high-performance, single-channel intermediate frequency (IF) receiver designed by Analog Devices (ADI). This device is ideal for demanding communications applications where high dynamic range and low power consumption are critical.

Applications:

  • Wireless base stations
  • Software-defined radios (SDR)
  • Military and aerospace communication systems
  • Test and measurement equipment
  • Point-to-point microwave radios

Features:

  • High dynamic range: Ensures excellent receiver sensitivity and the ability to handle strong signals without distortion.
  • Low power consumption: Suitable for battery-powered and energy-efficient applications.
  • Integrated decimating filter: Reduces data rate and simplifies downstream processing.
  • On-chip voltage reference: Provides a stable and accurate reference for ADC operation.
  • Serial port interface: Facilitates easy configuration and monitoring of the device.
  • 500 MHz input frequency Directly processes signals up to 500 MHz.

Benefits:

  • Improved receiver performance: The high dynamic range enables better signal detection and lower error rates.
  • Reduced system cost and complexity: Integration of key receiver functions minimizes the need for external components.
  • Simplified design: The serial port interface and integrated features streamline the design process.
  • Lower power consumption: Extends battery life in portable applications and reduces overall system power requirements.

Additional Details:

The AD6641XCPZ500 typically includes an integrated ADC (Analog-to-Digital Converter), decimation filters, and programmable gain control. The exact specifications, such as the ADC resolution (e.g., 12-bit, 14-bit), sampling rate, and input impedance, can vary. Refer to the official Analog Devices datasheet for precise electrical characteristics, package information (typically LFCSP – Lead Frame Chip Scale Package), and application circuit recommendations. It often requires careful PCB layout to minimize noise and optimize performance. The device is designed to operate within a specific temperature range, and exceeding these limits can affect its reliability. The SPI interface allows for programming various parameters such as gain, filter characteristics, and power-down modes. Proper grounding and decoupling techniques are essential for achieving optimal performance. The AD6641XCPZ500 is a complex device, and a thorough understanding of the datasheet is crucial for successful integration into a system.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
Lowest to $0.0081
CJT Connectors
Lowest to $0.0137
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess