Products specifications Report Issue?

Win Source Part Number 1083171-OP07HP
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP07HP CAD Model

Description

The OP07HP is an OEM part manufactured by ADI Electronics.

  • Manufacturer: ADI Electronics
  • Popularity Rating: Low
  • Supply and Demand Status: Shortage
  • Suitable for: Signal amplification, precision instrumentation, and any other application requiring a low offset voltage operational amplifier
  • Package Options: Variety of package options
  • Alternative Parts: No alternative parts available for cross-reference

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
ECAD model for PA6SMBJ27CA
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9261B30CB
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-200-15
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
ECAD model for P-RSM 55-099-15M
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
ECAD model for Q3103LC020002 SG-3040LC 32.768KHZ B
Taiwan Semiconductor
DIODE GEN PURP 600V 1.5A DO214AC / Diode Standard 600 V 1.5A Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for RS2JAHR3G
Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
Bourns Inc.
ROTARY ENCODER MECHANICAL 15PPR / Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $7.0466
ECAD model for PEC11S-929K-S0015

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention