EN
  • EN
  • DE

ATMEGA16U2-MUR

Part No ATMEGA16U2-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller with 8/16/32K Butes of ISP Flash | IC MCU 8BIT 16KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Data Bus Width 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 22
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
Date RAM Size 512 x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number ATMEGA16U2
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 722293-ATMEGA16U2-MUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATMEGA16U2-MUR CAD Model

Description

Microchip Technology's ATMEGA16U2-MUR Overview

The ATMEGA16U2-MUR is a high-performance, low-power 8-bit microcontroller from the industry-leading manufacturer, Microchip Technology. This device is a member of the versatile AVR microcontroller family, renowned for its advanced RISC architecture, efficiency, and flexibility. It is particularly suited for a wide range of applications, from industrial control systems to consumer electronics, due to its robust feature set and ease of use.

Key Features

  • Enhanced RISC Architecture: The ATMEGA16U2-MUR is built on an advanced RISC architecture that enables fast processing with a throughput of 16 MIPS at 16 MHz. This makes it incredibly efficient for a multitude of applications that require quick data manipulation and processing.
  • Memory Capacity: It comes with 16KB of in-system self-programmable flash, 512 Bytes EEPROM, and 1KB SRAM. This memory configuration allows for flexible program and data storage, suitable for complex applications.
  • USB 2.0 Full-speed/Low Speed: Integrated USB 2.0 full-speed/low-speed module for USB communication, which is ideal for USB interface applications without the need for any external components.
  • Comprehensive Peripheral Set: The device includes a variety of peripherals such as a 10-bit ADC with 12 channels, PWM channels, and multiple timers, providing the necessary tools for complex control tasks.
  • Power Efficiency: With power-saving modes such as Power-down and Standby, the ATMEGA16U2-MUR is designed for applications that require low power consumption without compromising performance.
  • Operating Conditions: The microcontroller operates across a voltage range of 2.7V to 5.5V, which allows for flexibility in designing for different power supplies and environments.

Applications

The ATMEGA16U2-MUR is versatile enough to be used in a broad array of applications, including but not limited to:

  • USB peripheral development
  • Automotive systems
  • Industrial automation
  • Home automation and smart appliances
  • Medical devices
  • Consumer electronics

With its robust design, comprehensive feature set, and the backing of Microchip Technology's reputation for reliability, the ATMEGA16U2-MUR is an excellent choice for designers looking to create sophisticated and power-efficient systems.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8430 $53.2730
26+ $3.9737 $103.3162
39+ $3.8496 $150.1344
54+ $3.7254 $201.1716
70+ $3.6012 $252.0840
93+ $3.2287 $300.2691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess