EN
  • EN
  • DE

OP421GPZ

Part No OP421GPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1024192-OP421GPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP421GPZ CAD Model

Description

The OP421GPZ is a precision operational amplifier manufactured by Analog Devices (ADI). It is designed for high-performance applications where accuracy, low noise, and low drift are critical. This op-amp provides excellent DC characteristics and is suitable for precision instrumentation, data acquisition systems, and sensor interfaces.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Sensor interfaces
  • Strain gauge amplifiers
  • Thermocouple amplifiers

Features

  • Low input offset voltage: Minimizes errors in precision circuits.
  • Low input bias current: Reduces errors in high-impedance applications.
  • Low noise: Provides clean signal amplification.
  • High open-loop gain: Ensures accurate signal amplification.
  • Wide supply voltage range: Offers flexibility in power supply design.

Benefits

  • Accurate signal processing: Low offset voltage and bias current minimize errors.
  • High signal integrity: Low noise ensures clean signal amplification.
  • Versatile applications: Suitable for a wide range of precision analog applications.

Additional Details

The OP421GPZ is typically available in a DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. Key specifications include input voltage range, output voltage swing, slew rate, and power supply current. It is commonly used in applications requiring high accuracy and stability, such as medical instruments, industrial sensors, and scientific equipment. The datasheet provides comprehensive details on electrical characteristics, application circuits, and package dimensions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Qualcomm
Lowest to $3.2640
Pericom
Lowest to $3.9178
Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Murata Electronics North America
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Qorvo US Inc.
Lowest to $9.7932
Eaton / Cutler Hammer
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess