EN
  • EN
  • DE

RMC1/32JPPA

Part No RMC1/32JPPA
Manufacturer Kamaya Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962295-RMC1/32JPPA
Categories OEM Parts(O-R)
Manufacturer Kamaya Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMC1/32JPPA CAD Model

Description

The RMC1/32JPPA is a thick film chip resistor manufactured by Kamaya Inc. These resistors are designed for general-purpose applications where precision and stability are essential. Kamaya is known for producing reliable passive components, and the RMC series exemplifies this reputation by offering consistent performance across a wide range of operating conditions.

Applications

  • Consumer electronics: Used in devices like televisions, audio equipment, and remote controls.
  • Industrial equipment: Employed in various industrial control systems and measurement devices.
  • Power supplies: Utilized in power supplies for voltage regulation and current limiting.
  • Automotive electronics: Found in automotive control units and sensor circuits.
  • Telecommunications equipment: Used in network devices, modems, and communication infrastructure.

Features

  • Thick film construction: Provides excellent stability and reliability.
  • Compact size: Allows for high-density mounting on PCBs.
  • Wide resistance range: Available in various resistance values to suit different circuit requirements.
  • High power rating: Capable of handling significant power dissipation.
  • RoHS compliant: Environmentally friendly and meets RoHS standards.

Benefits

  • High reliability: Ensures long-term performance and reduces failure rates.
  • Stable performance: Provides consistent resistance values over a wide range of temperatures and operating conditions.
  • Cost-effective: Offers a balance of performance and affordability.
  • Easy to use: Compatible with standard SMT assembly processes.
  • Small form factor: Saves valuable PCB space.

Specifications

The RMC1/32JPPA series typically features a resistance tolerance of ±5% and a temperature coefficient of resistance (TCR) of ±200 ppm/°C. These resistors are designed to operate within a broad temperature range, typically from -55°C to +155°C. The power rating for this series is generally around 1/32W, making it suitable for low to medium power applications. They are available in standard EIA sizes, ensuring compatibility with automated assembly equipment. The resistive element is composed of a thick film material, which is screen-printed onto a ceramic substrate and then fired at high temperatures to achieve the desired resistance value.

Kamaya's RMC series resistors are a dependable choice for various electronic applications due to their robust construction, stable performance, and adherence to industry standards.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess