Products specifications Report Issue?

Win Source Part Number 1083240-OP462GPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP462GPZ CAD Model

Description

The OP462GPZ is a precision, dual, low-noise operational amplifier from Analog Devices. Designed for applications requiring high accuracy and low distortion, this amplifier provides excellent DC performance, including low offset voltage and drift, making it suitable for instrumentation and precision signal processing. It features a wide bandwidth and high slew rate, ensuring faithful amplification of a wide range of signal frequencies.

Applications:

  • Precision Instrumentation Amplifiers
  • Medical Instrumentation
  • Data Acquisition Systems
  • Audio Preamplifiers
  • Strain Gauge Amplifiers
  • Precision Current Sources

Features:

  • Low Noise: 3 nV/√Hz (typical)
  • Low Offset Voltage: 75 μV (maximum)
  • Low Offset Voltage Drift: 0.8 μV/°C (maximum)
  • High Open-Loop Gain: 120 dB (minimum)
  • Wide Bandwidth: 8 MHz
  • High Slew Rate: 3 V/μs
  • Low Supply Current: 2.5 mA per amplifier
  • Wide Supply Voltage Range: ±2.25 V to ±18 V

Benefits:

  • High Accuracy: Low offset voltage and drift guarantee precise signal amplification.
  • Low Noise: Minimizes signal distortion, crucial for audio and instrumentation.
  • Wide Bandwidth: Accommodates a broad range of signal frequencies.
  • Stable Performance: High open-loop gain and common-mode rejection ratio ensure consistent operation.
  • Versatile: Wide supply voltage range for use in diverse applications.

The OP462GPZ is available in an 8-lead PDIP package. Its robust design and exceptional performance make it a reliable choice for demanding applications where precision and low noise are critical. The amplifier is designed to maintain its specified performance characteristics over a wide temperature range, ensuring consistent and dependable operation.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ5.0CA-F
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
ECAD model for RKC4.4-1.5-RSC4.4/S1587/CS10575/SV
Epson Electronics America Inc-Semiconductor Div
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO14
Need more? Email Us
ECAD model for RTC4553B
Amphenol FCI
Need more? Email Us
ECAD model for RTHP6161SYH-35PS2
Amphenol FCI
Need more? Email Us
ECAD model for RJCSE-528B-01
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9170-12CB
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ6.0A-F
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1578
ECAD model for PTS641SK34SMTR2LFS
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
ECAD model for P-RSM 55-099-15M

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention