EN
  • EN
  • DE

SSM2241P

Part No SSM2241P
Manufacturer ADI Electronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000648-SSM2241P
Categories OEM Parts( S )
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM2241P CAD Model

Description

The SSM2241P is a matched transistor pair from Analog Devices (ADI). It's designed for applications requiring excellent thermal matching and close parameter tracking between two transistors. These applications typically benefit from improved performance in terms of stability, accuracy, and common-mode rejection.

Applications

  • Differential Amplifiers: Input stage for high-precision differential amplifiers.
  • Current Mirrors: Precise current sources and sinks.
  • Logarithmic Amplifiers: Used in circuits where the output is proportional to the logarithm of the input.
  • Temperature Sensing Circuits: Utilizing the temperature-dependent characteristics of transistors for accurate temperature measurement.
  • Voltage-to-Frequency Converters: Stable and accurate building block for voltage-to-frequency conversion.

Features

  • Excellent Thermal Matching: Close thermal coupling between the two transistors ensures minimal temperature differences.
  • Tight Parameter Matching: Key parameters such as VBE (base-emitter voltage) and hFE (current gain) are closely matched.
  • Low Noise: Designed for low-noise applications, minimizing unwanted signal interference.
  • High Current Gain (hFE): Provides sufficient gain for driving subsequent stages in a circuit.
  • High Breakdown Voltage: Withstands high voltages without breakdown, ensuring reliable operation.

Benefits

  • Improved Stability: Minimizes drift and variations due to temperature changes.
  • Increased Accuracy: Enhanced precision in applications requiring matched transistors.
  • Enhanced Common-Mode Rejection: Superior rejection of common-mode signals in differential amplifier circuits.
  • Reduced Noise: Lower noise contribution compared to using discrete transistors.
  • Simplified Design: Simplifies circuit design by providing a pre-matched transistor pair.

Technical Specifications (typical, refer to datasheet for precise values):

  • Transistor Type: NPN
  • VBE Matching: Typically within 0.5mV
  • hFE Matching: Typically within 5%
  • Breakdown Voltage (VCEO): 40V (example, check datasheet)
  • Collector Current (IC): 100mA (example, check datasheet)
  • Package: Small Outline Package (SOP)

You May Also Be Interested in

Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess