Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 12.8V
MSCP (Mean Spherical Candle Power) 32.0
Lens Style Round
Lens Size S-8
Lead Style Bayonet - Single Contact;5;9;7;10;8;3;4;2;3;1;2451;1920;72;708;2649;602130;2216;350;1948;602023;4118;600039;480;4882;289;67;602335;1715;486;3473;404;2132;17;28;4233;601888;818;0;6290;114146;114147;94241;19905;16680;13981;4657;56017;17320;34452;16622;16577;5856;7342;16518;16519;140251;62;61;3;792;804;1;0;2;7;1;1;845726;348419;352518;358336;364163;480904;379769;422616;1;313282;320441;320600;330893;330928;351158;382354;395219;421080;421198;423204;48701;47448;51116;50201;53059;55539;168722;126943;126212;128655;127736;128383;130176;731808;129690;132007;131366;133589;134768;136170;202627;173068;174800;175963;177404;731806;178393;178008;179204;178822;228504;208524;210229;209889;210818;698211;211463;230339;249171;230908;231500;232407;233086;235004;234830;267452;717748;250997;251619;252155;252567;253213;254133;254526;281265;269374;270755;295157;731807;731805;74515;66582;87718;87757;717899;82261;82469;82881;479760;92529;92539;88648;89177;89542;97403;93489;103542;98863;108742;112605;116509;117120;143803;149434;147434;155183;155213;155267;155274;161417;159852;165862;184598;716767;188819;192015;194844;197370;197787;215305;226124;717747;238751;240856;243956;246991;247699;257642;257674;257677;263098;263106;274110;278186;299917;299920;302678;302685;71343;71344;78969;78970;84289;718878;85847;90237;91429;94760;95987;101698;140848;150722;157291;1;0.0;0.002;0.003;0.004;0.01;0.016;0.02;0.024;0.03;0.034;0.04;0.05;0.055;0.06;0.07;0.072;0.08;0.09;0.1;0.111;0.115;0.12;0.125;0.127;0.13;0.14;0.15;0.16;0.165;0.17;0.19;0.2;0.22;0.23;0.239;0.24;0.25;0.28;0.29;0.3;0.31;0.32;0.33;0.34;0.35;0.36;0.37;0.38;0.4;0.42;0.45;0.47;0.48;0.5;0.52;0.55;0.56;0.59;0.6;0.62;0.63;0.64;0.65;0.67;0.7;0.72;0.73;0.75;0.8;0.85;0.86;0.88;0.9;0.95;0.96;0.98;1.0;1.034;1.05;1.1;1.16;1.2;1.3;1.35;1.4;1.43;1.48;1.5;1.6;1.7;1.75;1.76;1.8;1.9;2.0;2.1;2.2;2.22;2.25;2.3;2.4;2.45;2.5;2.7;2.78;2.8;2.94;3.0;3.2;3.26;3.3;3.4;3.5;3.58;3.6;3.7;3.8;4.0;4.06;4.2;4.3;4.38;4.6;4.77;4.8;4.93;5.0;5.2;5.23;5.5;5.57;5.63;5.97;6.0;6.36;6.4;6.5;6.76;7.0;7.4;7.5;7.6;8.0;8.35;8.4;8.8;9.0;9.5;9.55;10.0;11.0;11.9;12.0;12.5;13.0;13.8;14.0;14.3;14.32;15.0;15.8;16.0;16.8;17.0;17.1;17.5;18.0;18.7;19.0;19.1;19.9;20.0;21.0;22.0;23.0;23.5;23.87;23.9;24.0;25.0;28.0;30.0;31.0;32.0;35.0;36.0;36.6;37.0;39.7;40.0;42.0;43.0;44.0;45.0;48.0;49.0;50.0;56.0;60.0;63.64;66.0;67.0;75.0;79.6;79.9;80.0;90.0;95.0;100.0;105.0;107.0;108.0;112.0;115.0;119.0;130.0;135.0;139.0;140.0;150.0;151.0;160.0;191.0;199.0;207.0;210.0;217.0;223.0;500.0;600.0;850.0;1000.0;1200.0;1500.0;1600.0;1800.0;2000.0;2200.0;3000.0;6300.0;7000.0;7500.0;8800.0;27000.0;200000.0;1;397568;398078;398334;49999;57579;168401;202238;228019;208881;209501;248824;234473;469882;266952;251927;281033;813488;813489;305205;305231;813491;73888;867310;813483;813485;813490;813487;813497;82686;813492;813486;813496;813494;89057;97011;813495;813482;813484;116911;470701;159714;813493;197161;1;728764;692667;728768;317400;726718;729646;317425;729683;731673;729446;729449;729534;863128;751573;753160;863130;731672;729630;479759;851205;729497;729499;731344;731722;729611;729696;731643;729585;731789;751574;751547;751553;731799;751568;731800;350141;751523;824685;729094;729283;729608;392134;392148;392648;392650;392738;396524;396533;396749;396750;396797;396863;396870;396871;729578;729527;729745;751571;729556;751538;398922;398929;398947;399080;399082;399106;399107;399108;399109;574486;863129;399115;399132;399134;399135;399138;399140;399141;399152;399162;399187;399231;399297;399298;399299;729891;729473;729498;729468;751575;751539;729454;729664;729457;729496;729458;479758;729463;729475;731796;729528;731739;751533;731637;731636;751536;731705;409889;751534;751554;409891;409894;409897;729605;729298;751572;731694;731690;729299;726723;751535;751527;751540;751576;751545;731639;751524;409983;731737;731708;731693;
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566526-1073
Ultra Librarian 3D Model Ultra Librarian 1073 CAD Model

You May Also Be Interested in

916
CEC Industries
Box of 10 T5 WEDGE 13.5V .54A 2C
Need more? Email Us
ECAD model for 916
912
Advanced Micro Lites
T5 Wedge, 12.8V, 12MSCP
Need more? Email Us
ECAD model for 912
E74
JKL Components Corp.
LAMP INCAND RT-1.5 WEDGE 14V
Need more? Email Us
ECAD model for E74
JKL Components Corp.
LAMP INCAND RT-1.25 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 1/4 Wire Terminal
Need more? Email Us
ECAD model for 8610
261
CEC Industries
Box of 10 TL-1 1/2 2.5V .35A Len
Need more? Email Us
ECAD model for 261
CEC Industries
Box of 10 S8 SC BAY 12V 1.25A 17 / Lamp 12V S-8 / Base: BA15S Bayonet - Single Contact
Need more? Email Us
ECAD model for 7533
265
CEC Industries
Box of 10 G-3 1/2 BA9s 28V .08A
Need more? Email Us
ECAD model for 265
JKL Components Corp.
LAMP INCAND RT-1.75 WIRE 6.3V / Incandescent Lamp Clear 6.3V Round with Domed Top RT-1 3/4 Wire Terminal
Need more? Email Us
ECAD model for 8350
Visual Communications Company - VCC
LAMP INCAND RT-1 WIRE TERM 5V
Need more? Email Us
ECAD model for 7152

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention