EN
  • EN
  • DE

MLV0603ES012V0010N

Part No MLV0603ES012V0010N
Manufacturer AEM Inc
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079134-MLV0603ES012V0010N
Categories OEM Parts(M-N)
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MLV0603ES012V0010N CAD Model

Description

The MLV0603ES012V0010N is a multilayer varistor manufactured by AEM, Inc. This component is designed to protect sensitive electronic circuits from voltage surges and transient events. It offers bidirectional overvoltage protection and is characterized by its fast response time and low clamping voltage.

Applications

  • Mobile phones: Provides ESD protection for sensitive ICs and components.
  • Portable devices: Protects against voltage surges in smartphones, tablets, and other handheld electronics.
  • Wearable electronics: Ensures the safety of internal circuits in smartwatches, fitness trackers, and similar devices.
  • Data lines: Protects data transmission lines from electrostatic discharge and voltage transients.
  • LED lighting: Safeguards LED drivers and components from voltage spikes.

Features

  • Multilayer varistor (MLV) technology: Provides excellent transient voltage suppression.
  • Bidirectional protection: Offers protection against both positive and negative voltage surges.
  • Fast response time: Quickly clamps overvoltage events, protecting downstream components.
  • Low clamping voltage: Limits the voltage that downstream components are exposed to during a surge event.
  • Compact size: Small 0603 package is suitable for high-density circuit board layouts.
  • RoHS compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Effective overvoltage protection: Protects sensitive circuits from damage caused by voltage surges.
  • Improved system reliability: Reduces the risk of component failure due to transient events.
  • Space-saving design: Allows for integration into compact electronic devices.
  • Cost-effective solution: Provides reliable protection at an affordable price.
  • Environmentally friendly: Compliant with RoHS standards.

Additional Details

The MLV0603ES012V0010N features a working voltage of 12V and is designed to suppress transient voltages to a safe clamping voltage level. It can withstand a specific peak pulse current, typically measured in Amperes. This varistor is suitable for surface mount technology (SMT) and is designed for automated assembly. The operating temperature range is typically between -55°C and +125°C.

You May Also Be Interested in

Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
Meled
Lowest to $0.1172
Meled
Lowest to $0.1113
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess