Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052271-CL2951
Categories OEM Parts(C-E)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL2951 CAD Model

Description

The Alpha Wire CL2951 is a high-quality communication cable designed for a variety of industrial and commercial applications. It is part of Alpha Wire's extensive line of robust and reliable cable solutions.

Applications

  • Industrial automation and control systems
  • Data transmission in harsh environments
  • Telecommunications infrastructure
  • Networking applications requiring shielded cables
  • Connecting sensors and actuators
  • Robotics

Features

  • Shielded Construction: Provides excellent protection against electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring reliable data transmission.
  • 24 AWG Stranded Tinned Copper Conductors: Offers good conductivity and flexibility for easy installation.
  • XPE (Cross-linked Polyethylene) Insulation: Provides excellent electrical properties and resistance to abrasion, chemicals, and moisture.
  • Chrome PVC Jacket: Offers durability and resistance to oils, chemicals, and sunlight.
  • UL and CSA Certifications: Ensures compliance with industry standards for safety and performance.
  • Temperature Rating: -20°C to +75°C, suitable for a wide range of operating environments.
  • Voltage Rating: 300V

Benefits

  • Reliable Data Transmission: The shielded construction ensures minimal signal degradation, even in electrically noisy environments.
  • Durability: The XPE insulation and Chrome PVC jacket provide excellent protection against abrasion, chemicals, and moisture, extending the cable's lifespan.
  • Easy Installation: The flexible stranded conductors make the cable easy to bend and route in tight spaces.
  • Compliance: UL and CSA certifications ensure the cable meets industry standards for safety and performance.
  • Versatile Applications: Suitable for a wide range of industrial and commercial applications.

Additional Details

The CL2951 cable features a drain wire for easy grounding and further enhances shielding effectiveness. It is available in various lengths and reel sizes to meet specific application requirements. The cable's construction ensures long-term reliability and performance in demanding environments, making it a preferred choice for critical data transmission applications.

Technical Specifications:

  • Conductor Gauge: 24 AWG
  • Conductor Material: Tinned Copper
  • Insulation Material: XPE (Cross-linked Polyethylene)
  • Jacket Material: Chrome PVC
  • Shielding: Braid Shield
  • Voltage Rating: 300V
  • Temperature Rating: -20°C to +75°C
  • Approvals: UL, CSA

You May Also Be Interested in

Holystone
Lowest to $0.0446
ECAD model for C1206N221J202T
Bel Fuse Inc.
Need more? Email Us
ECAD model for C2Q250MA(T/R)
Texas Instruments
Need more? Email Us
ECAD model for C328A024PZQR
Coilcraft
PoE transformer, for NSC LM5070, 12V, SMT, RoHS
Lowest to $0.5485
ECAD model for C1586-ALD
Kemet
Need more? Email Us
ECAD model for C0402C680J5GAC3076
TDK Corporation
Cap SMT Cer 10UF 25V 10% 1206 T/r
Lowest to $0.1549
ECAD model for C3216X7R1E106KT000N
TDK Corporation
Lowest to $0.0286
ECAD model for C1608X7R2A103KT000N
TDK Corporation
Need more? Email Us
ECAD model for C1608CH1H471JT000N
TDK Corporation
Need more? Email Us
ECAD model for C4532COG2J822JT000N

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention