Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Altera
Win Source Part Number 1172266-EPM7032AE
Manufacturer Homepage www.altera.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EPM7032AE CAD Model

Description

The Altera EPM7032AE is a Complex Programmable Logic Device (CPLD) from Altera's MAX 7000A family. These devices are known for their speed, ease of use, and suitability for a variety of digital logic applications. As an END-OF-LIFE product, new designs are discouraged.

Applications:

  • Address decoding
  • Glue logic
  • State machine implementation
  • Peripheral control
  • Simple I/O interface logic

Features:

  • CPLD Architecture: Programmable AND array with a fixed OR array structure.
  • Logic Array Blocks (LABs): Internal architecture based on LABs which provide flexible logic implementation.
  • Macrocells: Each LAB contains multiple macrocells, allowing complex logic functions to be realized.
  • Global Routing Pool (GRP): Allows for efficient interconnection between LABs.
  • In-System Programmability (ISP): Supports in-system programming, enabling design changes without device removal.

Benefits:

  • High Performance: Provides fast propagation delays, making it suitable for high-speed applications.
  • Easy to Use: Relatively simple architecture makes it easier to design and implement logic functions.
  • Flexible Routing: The GRP and LAB structure offers flexibility in routing signals within the device.
  • Reprogrammability: Can be reprogrammed multiple times, facilitating design changes and corrections.
  • Reduced Board Space: Integrates multiple logic functions into a single chip, reducing board size and complexity.

Additional Details: 'EPM' designates it as part of the MAX 7000A family. '7032' signifies the number of macrocells (32). 'AE' indicates package type and possibly speed grade or temperature range. Being an end-of-life product means it's no longer actively supported or manufactured, and newer designs should consider alternative solutions. Programming was typically done using Altera's MAX+PLUS II software.

You May Also Be Interested in

Powerbox
Overvoltage protection with auto restart
Need more? Email Us
ECAD model for C1505
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
National Semiconductor (TI)
LVDS Transmitter 24-Bit Color Flat Panel Display (FPD) Link
Lowest to €3.6522
ECAD model for DS90CF581MTD
NXP / Nexperia
Optical receiver modules
Need more? Email Us
ECAD model for BGE847BO
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT
Cypress Semiconductor Corp
64, 256, 512, 1K, 2K, 4K x 18 Synchronous FIFOs
Need more? Email Us
ECAD model for CY7C4225-10JC
Hitachi Metals, Ltd
7mm SQUARE THIN TYPE ISOLATOR
Lowest to €3.1823
ECAD model for ESI-7SGL2.140G02-T
Fairchild/ON Semiconductor
Configurable 180mA 6-LED Driver with I2C Control
Lowest to €2.2201
ECAD model for FAN5702UMP20X
NXP / Nexperia
Rectifier diodes ultrafast, rugged
Lowest to €0.3594
ECAD model for BYV32EB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ €4.6836 €60.8870
31+ €3.8425 €119.1186
48+ €3.7227 €178.6879
66+ €3.6029 €237.7905
85+ €3.4831 €296.0642
113+ €3.1224 €352.8324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention