Products specifications Report Issue?

Category CPU
Win Source Part Number 1436273-100-000000062
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000062 CAD Model

Description

The AMD Ryzen 9 5900, part of the AMD Ryzen 9 Processors Tray SubCategory, is a testament to AMD Tray's engineering excellence. This CPU is designed for those who need high performance but are possibly on a slightly tighter budget than the 5900X variant allows. It features 12 cores and 24 threads, clocking in at a base frequency of 3.0 GHz and reaching up to 4.7 GHz when boosted. This specification ensures that the processor can handle demanding applications, gaming, and multitasking with relative ease. Ideal for both creative professionals and gamers, the Ryzen 9 5900 strikes a balance between price and performance, providing a competitive option for building high-performance, cost-effective computing systems.

You May Also Be Interested in

Intel
Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Need more? Email Us
ECAD model for INTEL GOLD6138 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Intel
Intel E5-2630L (2.00GHz - 6C) CPU
Need more? Email Us
ECAD model for INTEL E5-2630L - Intel E5-2630L (2.00GHz - 6C) CPU
Intel
Intel E5-2699Av4 2.4GHz 22C 55M 145W
Need more? Email Us
ECAD model for INTEL SR30Y - Intel E5-2699Av4 2.4GHz 22C 55M 145W
Intel
Intel E-2324G (3.10GHz/4C/65W) CPU
Need more? Email Us
ECAD model for INTEL SRKN7 - Intel E-2324G (3.10GHz/4C/65W) CPU
Intel
Intel E7-8867V3 2.50GHz 16C 45M 165W
Need more? Email Us
ECAD model for INTEL SR228 - Intel E7-8867V3 2.50GHz 16C 45M 165W
Intel
Intel E7-4820v4 2.00GHz 10C 25M 115W
Need more? Email Us
ECAD model for INTEL SR2S4 - Intel E7-4820v4 2.00GHz 10C 25M 115W
Intel
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
ECAD model for INTEL E7-8891V2 - Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Intel
Intel E-2224 (3.40GHz/4C/71W) CPU
Need more? Email Us
ECAD model for INTEL SRFAV - Intel E-2224 (3.40GHz/4C/71W) CPU
Intel
Intel E5-4640 2.4GHz 8C 20M 95W
Need more? Email Us
ECAD model for INTEL E5-4640 - Intel E5-4640 2.4GHz 8C 20M 95W

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention