EN
  • EN
  • DE

INTEL SR30Y - Intel E5-2699Av4 2.4GHz 22C 55M 145W

Part No INTEL SR30Y - Intel E5-2699Av4 2.4GHz 22C 55M 145W
Manufacturer Intel
Catalog CPU
Description Intel E5-2699Av4 2.4GHz 22C 55M 145W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423527-INTEL SR30Y - Intel E5-2699Av4 2.4GHz 22C 55M 145W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SR30Y - Intel E5-2699Av4 2.4GHz 22C 55M 145W CAD Model

Description

The Intel E5-2699Av4, marked by its specification code SR30Y, stands as a pinnacle of processor technology within the Intel Xeon E5 family, designed for high-end enterprise servers and workstations. This powerhouse processor is optimized for the most intensive computing environments, boasting 22 cores and utilizing Hyper-Threading technology to handle up to 44 threads simultaneously. This immense multithreading capability makes it ideal for virtualized environments, large-scale data processing, and complex scientific computations. Operating at a base frequency of 2.4GHz, the E5-2699Av4 ensures robust performance across all tasks. Coupled with Intel Turbo Boost Technology, it can dynamically increase its clock speed to meet the demands of various workloads, ensuring optimal performance when needed. The processor is built on the 14nm Broadwell architecture, offering improved efficiency and processing power over its predecessors, with a Thermal Design Power (TDP) of 145W. It comes equipped with a substantial 55MB of L3 cache, enhancing processing speed by keeping frequently accessed data close to the CPU core, which is essential for high-demand applications that require rapid data retrieval and processing. The E5-2699Av4 supports DDR4 memory, allowing for higher bandwidth and energy efficiency compared to older DDR3 technology. This support is crucial for applications that demand fast and efficient data access and processing. Moreover, it includes Intel's QuickPath Interconnect (QPI) technology, facilitating direct and fast data transfer between the processor, memory, and other components, which significantly boosts system performance and efficiency. In addition to its raw computational power, the processor offers advanced reliability features and supports Intel's Virtualization Technology (VT-x), making it a reliable and powerful solution for data centers and professional computing environments that demand high performance, scalability, and uninterrupted service. In summary, the Intel E5-2699Av4 is a testament to Intel's commitment to pushing the boundaries of processing technology, providing unmatched performance and capability for the most demanding enterprise and scientific applications.

You May Also Be Interested in

Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess