EN
  • EN
  • DE

LM5001SDX/NOPB

Part No LM5001SDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ISO ADJ 8WSON / Conv DC-DC 3.1V to 75V Synchronous Step Up Single-Out 1.26V to 75V 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 75V
Output Voltage 3.1V
Output Voltage MAX 76V (Switch)
Output Current 800mA (Switch)
Frequency - Switching 50kHz ~ 1.5MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WSON (4x4)
Win Source Part Number 779293-LM5001SDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5001
Introduction Date May 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5001SDX/NOPB CAD Model

Description

Product Overview: LM5001SDX/NOPB

The LM5001SDX/NOPB is a high-voltage switch mode regulator from Texas Instruments, designed to offer robust power management solutions for a wide array of applications. This integrated circuit is part of TI's LM5001 series and comes in a compact and efficient package that is ideal for space-constrained designs.

Key Features

  • Wide Input Voltage Range: The LM5001SDX/NOPB can handle an input voltage range from 3.1V to 75V, making it versatile for use in various systems that require a stable and reliable power source.
  • Adjustable Output Voltage: This regulator allows users to set the output voltage from 1.225V to 50V, providing flexibility to meet the needs of different circuit requirements.
  • High Efficiency: With an integrated 1.5A N-Channel MOSFET, the device ensures high efficiency and reduced external component count.
  • Frequency Adjustment: The switching frequency is adjustable from 100kHz to 1MHz, which gives designers the option to optimize the regulator for efficiency or for the size of the external components.
  • Thermal Shutdown: The LM5001SDX/NOPB features thermal shutdown protection, which helps to safeguard the device and the overall system from damage due to overheating.
  • Current Limit Protection: It also incorporates current limit protection, enhancing its reliability in challenging conditions.

Applications

The LM5001SDX/NOPB is suitable for a variety of applications, including but not limited to:

  • Telecommunications Equipment
  • Industrial Systems
  • Automotive Electronics
  • Power Supplies
  • Distributed Power Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5001SDX/NOPB is no exception. It comes with a standard lead-free finish and is RoHS compliant, ensuring it meets the current environmental standards for electronic components. Additionally, the NOPB designation indicates that this device is provided in a "No Lead" (Pb) configuration, reflecting TI's dedication to environmental sustainability.

Whether you are designing a new power system or upgrading an existing one, the LM5001SDX/NOPB from Texas Instruments offers a reliable and flexible solution that can meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8641 $51.5538
43+ $2.3500 $101.0500
66+ $2.2766 $150.2556
91+ $2.2031 $200.4821
118+ $2.1297 $251.3046
158+ $1.9094 $301.6852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess