Products specifications Report Issue?

Category CPU
Win Source Part Number 1436280-100-000000070
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000070 CAD Model

Description

The AMD Ryzen 9 3900 is a middle ground within the high-performing Ryzen 9 family, offering significant power for both professional and gaming contexts. Manufactured by AMD Tray, within the Ryzen 9 Processors Tray SubCategory, it boasts a robust 12-core, 24-thread architecture. With a moderate base clock of 3.1 GHz and a boost clock of up to 4.2 GHz, it is capable of handling a wide range of tasks with efficiency and speed. Ideal for users who require a combination of high core count and respectable clock speeds without reaching the top-tier price point of the highest end models, the Ryzen 9 3900 provides a cost-effective solution for high performance computing, making it suitable for a broad range of applications, from content creation to immersive gaming experiences.

You May Also Be Interested in

Intel
Intel E7210 2.40GHz 2C 8M 80W
Need more? Email Us
ECAD model for INTEL E7210 - Intel E7210 2.40GHz 2C 8M 80W
Intel
Intel E7-4820v4 2.00GHz 10C 25M 115W
Need more? Email Us
ECAD model for INTEL SR2S4 - Intel E7-4820v4 2.00GHz 10C 25M 115W
Intel
Intel E5607 2.26GHz 4C 8M 80W
Need more? Email Us
ECAD model for INTEL E5607 - Intel E5607 2.26GHz 4C 8M 80W
Intel
Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Need more? Email Us
ECAD model for INTEL SRF9G - Intel PLATINUM 8260L 2.40GHz 24C 35.75M 165W
Intel
Intel Pentium G4500 3.50GHz 2C 3M 51W
Need more? Email Us
ECAD model for INTEL G4500 - Intel Pentium G4500 3.50GHz 2C 3M 51W
Intel
Intel Xeon 3040
Need more? Email Us
ECAD model for INTEL SLAC2 - Intel 3040 1.860GHz 2M 65W
Intel
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
ECAD model for INTEL SLBV3 - Intel X5650 2.66GHz 6C 12M 95W
Intel
Intel X5667 3.06GHz 4C 12M 95W
Need more? Email Us
ECAD model for INTEL X5667 - Intel X5667 3.06GHz 4C 12M 95W
Intel
Intel E7-8891V2 3.20GHz 10C 37.5M 155W
Need more? Email Us
ECAD model for INTEL E7-8891V2 - Intel E7-8891V2 3.20GHz 10C 37.5M 155W

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention