Products specifications Report Issue?

Category CPU
Win Source Part Number 1436537-100-000000099
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000099 CAD Model

Description

The AMD Ryzen 9 4900HS, bearing the part number 100-000000099, diverges from the traditional AMD Ryzen 5 Processors Tray series, offering a leap into high-performance computing. This CPU is designed primarily for premium and gaming laptops, featuring 8 cores and 16 threads, marking a significant performance boost for intense computing tasks and multitasking. Operating between 3.0 GHz to 4.3 GHz, it balances raw power and efficient performance through AMD's smart thermal and power management technologies. Manufactured by AMD Tray, the Ryzen 9 4900HS represents the epitome of AMD's innovations, targeting gamers and creators needing top-tier performance without sacrificing mobility.

You May Also Be Interested in

Intel
Intel E-2224 (3.40GHz/4C/71W) CPU
Need more? Email Us
ECAD model for INTEL SRFAV - Intel E-2224 (3.40GHz/4C/71W) CPU
Intel
Intel X5667 3.06GHz 4C 12M 95W
Need more? Email Us
ECAD model for INTEL X5667 - Intel X5667 3.06GHz 4C 12M 95W
Intel
Intel E7-4850 2.0GHz 10C 24M 130W
Need more? Email Us
ECAD model for INTEL SLC3V - Intel E7-4850 2.0GHz 10C 24M 130W
Intel
Intel E3-1240LV5 4C 2.10GHz 8M 25W
Need more? Email Us
ECAD model for INTEL E3-1240LV5 - Intel E3-1240LV5 4C 2.10GHz 8M 25W
Intel
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
ECAD model for INTEL SLBV3 - Intel X5650 2.66GHz 6C 12M 95W
Intel
Intel X5680 3.33GHz 6C 12M 130W 3.33GHz/1333MHz/12MB
Need more? Email Us
ECAD model for INTEL X5680 - Intel X5680 3.33GHz 6C 12M 130W 3.33GHz/1333MHz/12MB
Intel
Intel E-2334 (3.40GHz/4C/65W) CPU
Need more? Email Us
ECAD model for INTEL SRKN6 - Intel E-2334 (3.40GHz/4C/65W) CPU
Intel
Intel Xeon E5-2650
Need more? Email Us
ECAD model for INTEL SR0KQ - Intel E5-2650 2.0GHz 8C 20M 95W
Intel
Intel E5-2430 2.2GHz 6C 15M 95W
Need more? Email Us
ECAD model for INTEL SR0LM - Intel E5-2430 2.2GHz 6C 15M 95W

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention