EN
  • EN
  • DE

INTEL E3-1240LV5 - Intel E3-1240LV5 4C 2.10GHz 8M 25W

Part No INTEL E3-1240LV5 - Intel E3-1240LV5 4C 2.10GHz 8M 25W
Manufacturer Intel
Catalog CPU
Description Intel E3-1240LV5 4C 2.10GHz 8M 25W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423725-INTEL E3-1240LV5 - Intel E3-1240LV5 4C 2.10GHz 8M 25W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E3-1240LV5 - Intel E3-1240LV5 4C 2.10GHz 8M 25W CAD Model

Description

The INTEL E3-1240LV5 is a low-power, high-efficiency processor from Intel’s Xeon E3 v5 family, tailored for small business servers and professional workstations where energy consumption and thermal footprint are of concern. Operating at 2.10GHz across four cores and eight threads, thanks to Intel’s Hyper-Threading Technology, it provides robust performance capabilities for multitasking and demanding applications. With a remarkably low Thermal Design Power (TDP) of 25W, it stands out for its minimal power requirements, making it an ideal processor for environments where energy efficiency is paramount. The CPU comes equipped with 8MB of Intel SmartCache, which improves processing efficiency by minimizing the time needed to access frequently used data and instructions. It supports DDR4 memory, facilitating faster and more efficient data processing abilities. Moreover, the E3-1240LV5 incorporates Intel’s vPro Technology, offering advanced security features and remote management capabilities, essential for protecting data integrity and simplifying IT operations. The combination of performance, power efficiency, and security features makes the Intel E3-1240LV5 a compelling choice for businesses looking for a processor that can handle diverse workloads while keeping operational costs low.

You May Also Be Interested in

Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess