EN
  • EN
  • DE

AD7816ARM-REEL

Part No AD7816ARM-REEL
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Single- and 4-Channel, 9 us, 10-Bit ADCs with On-Chip Temperature Sensor / Temperature Measurement 10ksps Automotive 8-Pin MSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Analog Devices Inc.
Win Source Part Number 171848-AD7816ARM-REEL
Popularity Medium
Supply and Demand Status Balance
Family Name AD7816
Introduction Date February 22, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7816ARM-REEL CAD Model

Description

AD7816ARM-REEL Digital Temperature Sensor from Analog Devices Inc.

The AD7816ARM-REEL is a high-performance digital temperature sensor module from the reputable Analog Devices Inc. This precision sensor is designed to provide accurate temperature readings with a digital output, making it an ideal choice for a wide range of applications, including industrial control systems, environmental monitoring, and medical equipment.

The device operates on a single supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in various system designs and ensures compatibility with both 3V and 5V systems. The AD7816ARM-REEL is capable of measuring temperature with a resolution of 0.25°C and has an accuracy of ±1°C over the full temperature range of -40°C to +125°C. This high level of precision ensures reliable performance in even the most demanding applications.

One of the key features of the AD7816ARM-REEL is its on-chip temperature sensor that facilitates on-demand temperature measurement. The device also includes a 10-bit ADC (Analog-to-Digital Converter) which allows for quick and efficient data conversion, providing real-time temperature data to the host system. Additionally, it offers a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into existing systems.

The compact package of the AD7816ARM-REEL, which comes in an 8-lead MSOP (Mini Small Outline Package), is designed for space-constrained applications. The part is supplied in tape and reel form, denoted by the "-REEL" suffix, which is suitable for automated assembly processes, thus streamlining the manufacturing workflow.

Moreover, the AD7816ARM-REEL features a shutdown mode that significantly reduces power consumption when the device is not actively measuring temperatures, making it an energy-efficient choice for battery-powered or energy-sensitive applications.

In conclusion, the AD7816ARM-REEL from Analog Devices Inc. is a versatile and precise digital temperature sensor that offers ease of integration, low power consumption, and high accuracy, making it an excellent choice for designers looking to implement reliable temperature monitoring in their systems.

For more technical details, datasheets, and support resources, be sure to visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess