EN
  • EN
  • DE

TG1G-S031NYRLTR

Part No TG1G-S031NYRLTR
Manufacturer Halo Electronics Inc
Catalog Transformers
Description ISO MOD 1G 24P SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category TransformersPulse Transformers
Manufacturer HALO Electronics, Inc.
Packaging Tape & Reel (TR)
Part Status Not For New Designs
Transformer Type LAN 10/100 Base-TX
Inductance 350μH
Mounting Type Surface Mount
Size / Dimension 0.600" L x 0.540" W (15.24mm x 13.72mm)
Height - Seated (Max) 0.250" (6.35mm)
Operating Temperature 0°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian TG1G-S031NYRLTR CAD Model

You May Also Be Interested in

Halo Electronics Inc
ISO MOD DC MAX253 2C:1C 11VUS 6P
Need more? Email Us
Coilcraft
Audio Transformers / Signal Transformers PWB Wideband RF 1:1 0.0035-125 MHz
Lowest to $8.5125
Halo Electronics Inc
ISO MOD DC 1:1 60VUS 0.3A 5KV 6P
Need more? Email Us
Pulse
PULSE XFMR 1:1
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G 24P SMD T/R
Lowest to $9.2727
Pulse
MODULE TRANSFRMR DUAL LAN 10/100
Lowest to $0.8181
Pulse
CURR XFMR ROGOWSKI 200A CHAS
Lowest to $6.9545
Pulse
XFMR FLYBACK EP10 SM 8 PIN NPB
Lowest to $4.0909
Renesas Electronics America
XFMR FT 3120/3150 SMART TH
Lowest to $78.3217

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2727 $55.6362
14+ $7.6084 $106.5176
21+ $7.3707 $154.7847
29+ $7.1329 $206.8541
37+ $6.8951 $255.1187
49+ $6.1818 $302.9082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess