EN
  • EN
  • DE

PWB2010LC

Part No PWB2010LC
Manufacturer Coilcraft
Catalog Transformers
Description Audio Transformers / Signal Transformers PWB Wideband RF 1:1 0.0035-125 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Product RF Transformers
Termination Style SMD/SMT
Frequency Range 3.5 kHz to 125 MHz
Inductance 780 uH, 780 uH
Isolation Voltage 300 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Number of Channels Dual
Application Wideband
Length 6.77 mm
Width 6.48 mm
Height 4.45 mm
Series PWB
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Current Rating 250 mA
Maximum DC Current 250 mA
Maximum DC Resistance 320 mOhms, 320 mOhms
Power Rating 250 mW (1/4 W)
Primary Resistance 320 mOhms
Secondary Resistance 320 mOhms
Shielding Shielded
Brand Coilcraft
Product Type Audio & Signal Transformers
Standard Pack Qty 250
Subcategory Transformers
Ultra Librarian 3D Model Ultra Librarian PWB2010LC CAD Model

You May Also Be Interested in

Halo Electronics Inc
ISO MOD DC MAX253 2C:1C 11VUS 6P
Need more? Email Us
Halo Electronics Inc
ISO MOD DC MAX253 3C:4C 11VUS 6P
Need more? Email Us
Pulse
XFMR FLYBACK EP10 SM 8 PIN NPB
Lowest to $4.0909
Pulse
PULSE XFMR 1:1:1 1.14MH
Lowest to $5.7356
Wurth Electronics Inc
WE-LAN 10/100/1000 BASE-T SMD
Lowest to $3.6740
Halo Electronics Inc
ISO MOD DC 1:1 60VUS 0.3A 5KV 6P
Need more? Email Us
Pulse
Pulse Transformers 1000Base-T PoE+ SMD 1-Port 300uH/350uH
Lowest to $10.6135
Renesas Electronics America
XFMR FT 3120/3150 SMART TH
Lowest to $78.3217
Halo Electronics Inc
ISO MOD T1 QUAD 1:2.4/1:1 40P SM
Lowest to $5.4545

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5125 $51.0750
15+ $6.9846 $104.7690
23+ $6.7664 $155.6272
31+ $6.5481 $202.9911
40+ $6.3298 $253.1920
53+ $5.6750 $300.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess