EN
  • EN
  • DE
  • IT

100-100000031BOX

Part No 100-100000031BOX
Manufacturer Amd
Catalog CPU
Description Ryzen 5 3600 (6C 12T 3.6/4.2GHz)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436598-100-100000031BOX
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-100000031BOX CAD Model

Description

The 100-100000031BOX falls within the AMD Ryzen 5 Processors Box category, produced by AMD Box. It encases the Ryzen 5 3600 processor, renowned for its excellent balance of performance and price. With six cores and twelve threads, it operates at a base frequency of 3.6GHz, reaching up to 4.2GHz with turbo boost, suitable for demanding applications and gaming. This model does not feature an onboard GPU, focusing on delivering strong CPU performance when paired with an external graphics card. The Ryzen 5 3600 is crafted using the efficient 7nm process technology, which ensures lower power consumption while maintaining high performance. Its compatibility with AM4 motherboards makes it a versatile choice for both new builds and system upgrades. Known for its commendable multi-threading capability, it’s an ideal processor for multitasking, content creation, and gaming, offering a high-quality experience at a competitive price point.

You May Also Be Interested in

Intel
Intel Silver 4112 2.60GHz 4C 8.25M 85W
Need more? Email Us
Intel
Intel E5-2698V4 2.20GHz 20C 50M 145W
Need more? Email Us
Intel
Intel Gold 5217 3.00GHz 8C 11M 115W 3.0GHz Processor Option Kit
Need more? Email Us
Intel
Intel W-2145 3.70GHz 8C 11M 140W
Need more? Email Us
Intel
Intel Gold 5218R 2.1GHz 20C 27.5M 125W
Need more? Email Us
Intel
Intel Q8400 2.66GHz 4C 4M 95W
Need more? Email Us
Intel
INTEL Gold 6248R (3.0GHz - 24C) CPU
Need more? Email Us
Intel
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Intel
Intel E7-4820v3 1.9GHz 10C 25M 115W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess