Products specifications

Categories Embedded - Microprocessors
Win Source Part Number 953003-ADA4600CUBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADA4600CUBOX CAD Model

Description

The AMD ADA4600CUBOX refers to an AMD Athlon 64 X2 4600+ processor sold in a boxed retail package (indicated by the 'BOX' suffix). This is a dual-core desktop processor designed for general-purpose computing tasks.

Applications:

  • Desktop PCs: Used in home and office desktop computers for general productivity tasks.
  • Gaming PCs: Suitable for older gaming titles or less demanding games.
  • Multimedia PCs: Capable of handling multimedia playback and basic content creation.
  • Workstations: Used in basic workstations for office tasks.
  • Home Theater PCs (HTPCs): Can be used for HTPC applications.

Features:

  • Dual-Core Architecture: Provides two processing cores for multi-tasking.
  • AMD64 Technology: Supports 64-bit computing.
  • HyperTransport Technology: Provides a high-bandwidth connection between the processor and other system components.
  • Integrated Memory Controller: Supports DDR2 memory.
  • Cool'n'Quiet Technology: Reduces power consumption and noise levels when the processor is not under heavy load.

Benefits:

  • Multi-tasking Performance: Dual cores allow for smoother multi-tasking.
  • Affordable Computing: Provides a cost-effective solution for general computing needs.
  • Improved System Responsiveness: HyperTransport technology ensures quick data transfer between components.
  • Reduced Noise Levels: Cool'n'Quiet technology minimizes fan noise.
  • Reliable Performance: Offers stable and dependable performance for everyday tasks.

Additional Details:

The AMD Athlon 64 X2 4600+ typically has a thermal design power (TDP) of around 65-89 watts, depending on the specific variant. It uses the Socket AM2. The processor supports DDR2 memory at specified speeds, consult the motherboard documentation for supported memory configurations. Integrated graphics are not included, requiring a dedicated graphics card or integrated graphics on the motherboard. This processor is part of AMD's older generation of processors and may lack support for some of the newer instruction sets and technologies found in more modern CPUs.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783BGA
Lowest to €255.0327
ECAD model for MPC8548VUAUJ
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 516BGA
Lowest to €79.1927
ECAD model for MPC8247VRTIEA
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 352TBGA
Lowest to €91.1002
ECAD model for MPC8245TZU266D
Intel
IC MPU I186 13MHZ 100SQFP / MPU 188 Processor 16bit 1.0um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for SB80C188EC13
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.5GHZ 1023FCBGA
Need more? Email Us
ECAD model for MPC8572EPXAVND
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to €82.1762
ECAD model for MPC860ENVR50D4
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Need more? Email Us
ECAD model for MPC8250ACZUMHBC
Freescale Semiconductor - NXP
IC MPU MPC6XX 200MHZ 255FCCBGA
Lowest to €23.6730
ECAD model for MPC603RRX200LC
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to €156.6472
ECAD model for MPC860TVR50D4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention