EN
  • EN
  • DE

MIMX8ML8CVNKZAB

Part No MIMX8ML8CVNKZAB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX8ML
Package Tray
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.8GHz
Co-Processors/DSP ARM® Cortex®-M7, Multimedia; NEON™ MPE, Hi-Fi4 DSP
RAM Controllers DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers MIPI-CSI, MIPI-DSI
Ethernet GbE (2)
USB USB 2.0 + PHY (2), USB 3.0 + PHY (2)
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features ARM TZ, CAAM, RDC
Package / Case 568-LFBGA
Supplier Device Package 568-LFBGA (15x15)
Additional Interfaces CAN, I²C, PCIe, SDHC, SPI, UART
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-MIMX8ML8CVNKZAB,935416736557
Standard Package 126
Win Source Part Number 1316331-MIMX8ML8CVNKZAB
Ultra Librarian 3D Model Ultra Librarian MIMX8ML8CVNKZAB CAD Model

Description

NXP i.MX 8M Plus MIMX8ML8CVNKZAB Processor

The NXP i.MX 8M Plus MIMX8ML8CVNKZAB is a cutting-edge processor that is part of the i.MX 8M family, designed to deliver a perfect balance between high-performance processing and efficient power consumption. This processor is tailored for a variety of applications, particularly in the industrial, IoT, and automotive sectors, where reliable and powerful computing is essential.

Key Features

  • Advanced CPU: At the heart of the MIMX8ML8CVNKZAB is a quad-core ARM Cortex-A53 processor that clocks up to 1.8 GHz, offering robust performance for multitasking and demanding applications.
  • Neural Processing Unit (NPU): This processor comes with a dedicated NPU capable of delivering up to 2.3 TOPS, which is ideal for accelerating machine learning and AI inference applications.
  • Graphics Processing: The integrated GC7000UL GPU supports advanced graphics and compute APIs, including OpenGL, Vulkan, and OpenCL, making it suitable for rich multimedia applications and graphical interfaces.
  • Image Signal Processor: A built-in Image Signal Processor (ISP) allows for high-quality image and video processing, which is crucial for applications requiring computer vision or video analytics.
  • High-Speed Connectivity: The processor features a variety of high-speed connectivity options, including USB 3.0, PCIe 3.0, and Gigabit Ethernet, ensuring fast data transfer and peripheral connectivity.
  • Memory Support: It supports LPDDR4 memory, which provides high bandwidth for data-intensive tasks and ensures smooth system performance.
  • Security: Enhanced security features are integrated, including a secure boot, cryptographic acceleration, and tamper detection, to protect sensitive data and applications.

Applications

The versatility of the NXP i.MX 8M Plus MIMX8ML8CVNKZAB processor makes it suitable for a wide range of applications. It's an excellent choice for smart home devices, advanced industrial control systems, multimedia streaming devices, automotive infotainment, and driver assistance systems. Its ability to handle multiple tasks simultaneously while maintaining low power consumption also makes it ideal for portable and battery-operated devices.

Overall, the NXP i.MX 8M Plus MIMX8ML8CVNKZAB is a powerful and flexible processor that can drive innovation and performance in next-generation embedded systems and smart devices.

You May Also Be Interested in

Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5188 $95.0376
3+ $44.5113 $133.5339
4+ $43.0076 $172.0304
5+ $40.0000 $200.0000
7+ $38.4963 $269.4741
9+ $36.9925 $332.9325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess