EN
  • EN
  • DE

AM3354ZCZ60

Part No AM3354ZCZ60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 600MHZ 324NFBGA  /  ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 324-NFBGA (15x15)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C ~ 90°C (TJ)
Security Features Cryptography, Random Number Generator
Package / Case 324-LFBGA
Supplier Device Package 324-NFBGA (15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Base Product Number AM3354
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Other Names 2156-AM3354ZCZ60-TI,TEXTISAM3354ZCZ60
Standard Package 126
Win Source Part Number 1016932-AM3354ZCZ60
Ultra Librarian 3D Model Ultra Librarian AM3354ZCZ60 CAD Model

Description

The AM3354ZCZ60 is a high-performance microprocessor from Texas Instruments, designed to meet the needs of an array of industrial and consumer applications. This processor is part of the Sitara™ family, which is renowned for its integration of an ARM Cortex-A8 core with a rich set of peripherals.

Key Features

  • CPU: The AM3354ZCZ60 is powered by an ARM Cortex-A8 processor that can run up to 1GHz, offering a balance of performance and power efficiency, making it ideal for both compute-intensive applications and power-conscious portable devices.
  • Memory Support: It supports various types of external memory interfaces including DDR2, DDR3, and DDR3L, allowing flexible design choices for system memory requirements.
  • Graphics Processing: The device includes a SGX530 3D graphics engine, providing advanced graphics capabilities for rich user interface development and immersive graphical user experiences.
  • Connectivity: With a host of connectivity options such as Gigabit Ethernet, USB, CAN, and PCIe, the AM3354ZCZ60 ensures seamless integration with a wide range of peripherals and networks.
  • Industrial Interface: The processor features a rich set of industrial interface options including PROFIBUS, EtherCAT, and others, making it highly suitable for industrial automation and control systems.

Applications

The versatility of the AM3354ZCZ60 makes it an excellent choice for a variety of applications, including:

  • Human Machine Interface (HMI)
  • Industrial automation
  • Networking equipment
  • Point-of-service terminals
  • Portable data terminals

Reliability and Support

Texas Instruments provides extensive support for the AM3354ZCZ60 through software, development tools, and a comprehensive technical documentation library, ensuring developers have the resources they need to bring their products to market quickly and efficiently. Additionally, the processor is backed by TI's commitment to quality and long-term reliability, making it a trusted choice for critical applications where uptime and performance are paramount.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.4639 $98.4639
2+ $95.2877 $190.5754
3+ $92.1114 $276.3342
4+ $82.5826 $330.3304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,593 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess