Products specifications

RoHS Non-Compliant
Win Source Part Number 1031496-AM25LS14ADC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM25LS14ADC CAD Model

Description

The AM25LS14ADC microprocessor is an embedded component that is designed to provide high-performance computing capabilities for a wide range of applications.

  • Series: series of microprocessors that are known for their reliability and efficiency
  • Mounting: designed to be mounted on a PCB using SMD (SMT) technology
  • RoHS Compliance: RoHS compliant

You May Also Be Interested in

Taiwan Semiconductor
SOD-123F, 500mW, 2%, Small Signal Zener Diode
Lowest to $0.0452
ECAD model for BZT52B7V5 RH
Vishay
Zener-diode, 0.2W, 2%, SOD-323
Need more? Email Us
ECAD model for BZX384B20-V-GS08
Taiwan Semiconductor
SOD-323F, 200mW, 2%, Small Signal Zener Diode
Lowest to $0.0423
ECAD model for BZT52B6V8S RR
Taiwan Semiconductor
Sub SMA, 1000mW, 6%, Zener Diode
Lowest to $0.0918
ECAD model for BZD27C20P RU
Vishay
Diode Switching 800V 1.5A Automotive 2-Pin SMA T/R
Need more? Email Us
ECAD model for BYG21KHE3TR
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 43 V 410 mW ±2% Surface Mount SOD-123
Lowest to $0.0211
ECAD model for BZT52-B43_R1_00001
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 10 V 200 mW ±2% Surface Mount SOD-323
Lowest to $0.0353
ECAD model for BZT52-B10S_R1_00001
Taiwan Semiconductor
SOT-23, 300mW, 5%, Small Signal Zener Diode
Need more? Email Us
ECAD model for BZX84C4V3 RF
Vishay
DIODE ZENER 3.6V 1.25W DO214AC / Zener Diode 3.6 V 1.25 W ±5.56% Surface Mount DO-214AC (SMA)
Lowest to $0.3989
ECAD model for BZG05C3V6-M3-08

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention